TelephoneStuff.com GAI-Tronics Handset/Speaker Amplifier with Pressbar &.. 701-302

Description
The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use. Features: - Dynamic, noise-canceling microphone - Hearing aid compatible per FCC Part 68 receiver - Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC) - Dimensions: - Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm) - Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm) Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use. Features: - Dynamic, noise-canceling microphone - Hearing aid compatible per FCC Part 68 receiver - Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC) - Dimensions: - Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm) - Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm) Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Handset/Speaker Amplifier with Pressbar &.. - 701-302 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Handset/Speaker Amplifier with Pressbar &..
701-302
GAI-Tronics Handset/Speaker Amplifier with Pressbar &.. 701-302
The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use. Features: - Dynamic, noise-canceling microphone - Hearing aid compatible per FCC Part 68 receiver - Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC) - Dimensions: - Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm) - Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm) Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use.
Features:
- Dynamic, noise-canceling microphone
- Hearing aid compatible per FCC Part 68 receiver
- Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC)
- Dimensions:
- Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm)
- Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm)
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 701-302
Product Name GAI-Tronics Handset/Speaker Amplifier with Pressbar &..
Features Outdoor; Active
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers