TelephoneStuff.com Wheelock Wall Mount ET70 Series Selectable Candela Speaker.. ET70-24MCW-FR

Description
Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High efficiency design for maximum output at minimum wattage across a frequency range of 400 to 4000 Hz - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin sync protocol
Description
Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High efficiency design for maximum output at minimum wattage across a frequency range of 400 to 4000 Hz - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall Mount ET70 Series Selectable Candela Speaker.. - ET70-24MCW-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall Mount ET70 Series Selectable Candela Speaker..
ET70-24MCW-FR
Wheelock Wall Mount ET70 Series Selectable Candela Speaker.. ET70-24MCW-FR
Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High efficiency design for maximum output at minimum wattage across a frequency range of 400 to 4000 Hz - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin sync protocol

Series ET Speakers & Speaker Strobes provide high audio
output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts.
Features:
- High efficiency design for maximum output at minimum
wattage across a frequency range of 400 to 4000 Hz
- Synchronize with Wheelock’s SM, DSM Sync Modules or
PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin
sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ET70-24MCW-FR
Product Name Wheelock Wall Mount ET70 Series Selectable Candela Speaker..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Compact 10
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details