TelephoneStuff.com Valcom Recessed Round Voice Coil Speaker V-5330-115

Description
Recessed Round Voice Coil Speaker. Flush mount ceiling speaker with round grille for background music and voice announcements. Features: - Installs in drop tile ceilings - White enamel finish grille - Support bridge and mounting hardware included - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus - 1/4 watt voice coil
Description
Recessed Round Voice Coil Speaker. Flush mount ceiling speaker with round grille for background music and voice announcements. Features: - Installs in drop tile ceilings - White enamel finish grille - Support bridge and mounting hardware included - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus - 1/4 watt voice coil

Suppliers

Company
Product
Description
Supplier Links
Valcom Recessed Round Voice Coil Speaker - V-5330-115 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Recessed Round Voice Coil Speaker
V-5330-115
Valcom Recessed Round Voice Coil Speaker V-5330-115
Recessed Round Voice Coil Speaker. Flush mount ceiling speaker with round grille for background music and voice announcements. Features: - Installs in drop tile ceilings - White enamel finish grille - Support bridge and mounting hardware included - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus - 1/4 watt voice coil

Recessed Round Voice Coil Speaker. Flush mount ceiling speaker with round grille for background music and voice announcements.
Features:
- Installs in drop tile ceilings
- White enamel finish grille
- Support bridge and mounting hardware included
- Works with PagePac 6 and PagePac 6 Plus
- Talkback application with PagePac 6 Plus
- 1/4 watt voice coil

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5330-115
Product Name Valcom Recessed Round Voice Coil Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - EN4FR-88A - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details