TelephoneStuff.com Wheelock 8" Ceiling Speaker Backbox CBB-8

Description
UL Listed 8" Ceiling Speaker Backbox designed for use with Wheelock Series S Ceiling Speakers and Speaker Strobes.
Description
UL Listed 8" Ceiling Speaker Backbox designed for use with Wheelock Series S Ceiling Speakers and Speaker Strobes.

Suppliers

Company
Product
Description
Supplier Links
Wheelock 8" Ceiling Speaker Backbox - CBB-8 - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 8" Ceiling Speaker Backbox
CBB-8
Wheelock 8" Ceiling Speaker Backbox CBB-8
UL Listed 8" Ceiling Speaker Backbox designed for use with Wheelock Series S Ceiling Speakers and Speaker Strobes.

UL Listed 8" Ceiling Speaker Backbox designed for use with Wheelock Series S Ceiling Speakers and Speaker Strobes.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CBB-8
Product Name Wheelock 8" Ceiling Speaker Backbox
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526796 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1125-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1000 Hz
View Details