TelephoneStuff.com Wheelock 15/75-Candela Speaker/Strobe, Wall-Mount, 24 VDC,.. E70-241575W-FR

Description
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol
Description
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock 15/75-Candela Speaker/Strobe, Wall-Mount, 24 VDC,.. - E70-241575W-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 15/75-Candela Speaker/Strobe, Wall-Mount, 24 VDC,..
E70-241575W-FR
Wheelock 15/75-Candela Speaker/Strobe, Wall-Mount, 24 VDC,.. E70-241575W-FR
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol

Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts.
Features:
- High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz
- Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number E70-241575W-FR
Product Name Wheelock 15/75-Candela Speaker/Strobe, Wall-Mount, 24 VDC,..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Home Audio, Home Theater Speaker - SoundWare - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 100 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details