TelephoneStuff.com Datasheets for Surge Protective Devices (SPDs)
Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current.
Surge Protective Devices (SPDs): Learn more
| Product Name | Notes |
|---|---|
| 125V Decora Plus Industrial Grade Surge Protector with Indicator Light. Back and side wired receptacle NEMA 5-15R, 15A/125V. Feature: - Decora-styled TVSS receptacles protect sensitive electronics equipment against transient voltage... | |
| 5100 Series 120V Wired-In Surge Protective Device. Wired In Surge Device Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection -... | |
| 5100 Series 120V Wired-In Surge Protective Module, 1-phase 3-wire, wired-in surge protective module. Features: - Rating - 10 Amp, 120V AC - Max surge current - L-N: 26kA - Noise... | |
| 5100 Series 120V Wired-In Surge Protective Module. 1-phase 3-wire. Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@... | |
| 5100 Series 120V Wired-In Surge Protective Module. Features: - Rating - 10 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) -... | |
| 5100 Series 120V Wired-In Surge Protective Module. Features: - Rating - 15 Amp, 120V AC - Max surge current - L-N: 52kA - Noise rejection - 20-30dB (@ 10K-100MHz) -... | |
| 5100 Series Wired-In Surge Protective Module. Features: - Rating - 20 Amp, 120V AC - Max surge current - L-N: 52kA - Noise rejection - 20-30dB (@ 10K-100MHz) - Provides... | |
| 5100 Series, 1-phase 3-wire, wired-in surge protective module. Features: - Rating - 15 Amp, 120V AC - Max surge current - L-N: 52kA - Noise rejection - 20-30dB (@ 10K-100MHz)... | |
| Acenti sixplex surge receptacle, straight blade, residential grade, self grounding, 15 Amp, 125 Volt, NEMA 5-15R, surge protected with indicator light and audible alarm, back and side wired, nickel-plated steel... | |
| Cat. No. 5505 devices are designed for mounting on 19-inch racks where transient voltage surge suppression is desired for rack-mounted electronic equipment. Its advanced circuit design offers low clamping levels... | |
| Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge protection for each phase to neutral, phase to ground,... | |
| Distribution Panel Mount Surge Protective Device - 120/280V/5 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 220/380V/5 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 240V/4 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 346/600V/5 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 347/600V/5 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 480V/4 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Distribution Panel Mount Surge Protective Device - 600V/4 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge... | |
| Five pin surge protection module used with Cat 3 building entrance terminals (TL-12C, TL-25C, TL-50C and TL-100C). Contains resetable PTC fuses to decrease service calls and replacement costs. Features: -... | |
| PNOTEPRO for Notebooks Surge Protector includes excess current detection for telephone lines. Features: - Surge arrest's excess current detection feature will alert you to potentially dangerous current conditions on the... | |
| Protects against phone line transients caused by lightning, power cross, and other conditions. Features: - 4 co-line surge protector (self-resetting) - Compatible with all loop start - Consumer premise equipment... | |
| Protects high-performance 25 pair category 5e outside plant cables as well as category 5e UTP cables in T1 / ISDN applications. Available for 16V (LAN / Data) and 235V (voice)... | |
| Protects RF components from transient voltage and line voltage surge. Features: - For use with RF Coax Conditioning Module (364679-01) - Compact design | |
| The Cat. No. 42277-DY3 panel-mounted Surged Protective Device (SPD) is designed for use on AC power lines. This device has been tested to ANSI/IEEE C62.41 standards for Categories A, B,... | |
| The Spec-Grade module is a solution that saves time and money, as well as one that provides another layer of AutoSurge circuit protection to ensure total system reliability. The module... | |
| UL Primary and secondary listed with 350mA fuse and sneak current protection for voice / fax / modem lines. Available in 27V, 39V, 75V & 235V clamping levels. Eliminate redundant... | |
| UL primary and secondary listed with 350mA fuse for voice / fax / modem lines. Available in 27V, 39V, 75V, 100V and 235V clamping levels. Eliminate redundant cross-connects by adding... | |
| UL secondary listed with 160mA PTC and sneak current protection for voice / fax / modem lines. Available in 30V, 39V, 75V & 235V clamping levels. Eliminate redundant cross-connects by... | |
| UL secondary listed with 160mA PTC for T1 / E1 / xDSL / ISDN / LAN lines. Available in 27V, 39V, 75V, 100V & 235V clamping levels. Eliminate redundant cross-connects... | |
| UL secondary listed with 160mA PTC for voice / fax / modem lines. Available in 27V, 39V, 75V, 100V & 235V clamping levels. Eliminate redundant cross-connects by adding protection directly... |