TelephoneStuff.com Bogen 15 Watt Easy Design Horn Loudspeaker HS15EZ

Description
Easy Design Horn Loudspeaker is a compact, high intelligibility, reentrant type loudspeaker designed for use with 70V amplifier systems. Features: - 15-watt single-tap speaker - Stepped attenuator volume control - Screw terminal connections for fast installation - Designed for 70V amplifier outputs - Tilt and swivel mounting base for flexibility in coverage - Weatherproof, all-metal construction - Textured mocha enamel finish - Power Rating (RMS): 15-watt - Frequency Response: 275 Hz to 14 kHz - Impedance: 326 ohms - Dispersion: 110 degrees
Description
Easy Design Horn Loudspeaker is a compact, high intelligibility, reentrant type loudspeaker designed for use with 70V amplifier systems. Features: - 15-watt single-tap speaker - Stepped attenuator volume control - Screw terminal connections for fast installation - Designed for 70V amplifier outputs - Tilt and swivel mounting base for flexibility in coverage - Weatherproof, all-metal construction - Textured mocha enamel finish - Power Rating (RMS): 15-watt - Frequency Response: 275 Hz to 14 kHz - Impedance: 326 ohms - Dispersion: 110 degrees

Suppliers

Company
Product
Description
Supplier Links
Bogen 15 Watt Easy Design Horn Loudspeaker - HS15EZ - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 15 Watt Easy Design Horn Loudspeaker
HS15EZ
Bogen 15 Watt Easy Design Horn Loudspeaker HS15EZ
Easy Design Horn Loudspeaker is a compact, high intelligibility, reentrant type loudspeaker designed for use with 70V amplifier systems. Features: - 15-watt single-tap speaker - Stepped attenuator volume control - Screw terminal connections for fast installation - Designed for 70V amplifier outputs - Tilt and swivel mounting base for flexibility in coverage - Weatherproof, all-metal construction - Textured mocha enamel finish - Power Rating (RMS): 15-watt - Frequency Response: 275 Hz to 14 kHz - Impedance: 326 ohms - Dispersion: 110 degrees

Easy Design Horn Loudspeaker is a compact, high intelligibility, reentrant type loudspeaker designed for use with 70V amplifier systems.
Features:
- 15-watt single-tap speaker
- Stepped attenuator volume control
- Screw terminal connections for fast installation
- Designed for 70V amplifier outputs
- Tilt and swivel mounting base for flexibility in coverage
- Weatherproof, all-metal construction
- Textured mocha enamel finish
- Power Rating (RMS): 15-watt
- Frequency Response: 275 Hz to 14 kHz
- Impedance: 326 ohms
- Dispersion: 110 degrees

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HS15EZ
Product Name Bogen 15 Watt Easy Design Horn Loudspeaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - SDC35F-4A - MISCO
Specs
Nominal Power 5 watts
Impedance 4 ohms
Sensitivity 93 dB
View Details