TelephoneStuff.com Datasheets for Digital Multimeters
Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Digital Multimeters: Learn more
| Product Name | Notes |
|---|---|
| 18-Range, 7-function, individually carded. Only available in black. | |
| 80 Series V Digital Multimeter has improved measurement functions, trouble-shooting features, resolution and accuracy. It has the ability to solve more problems on motor drives, in plant automation, power distribution... | |
| Auto/Manual ranging meter. Measures AC/DC Voltage and Resistance. Features: - Audible continuity - Diode Test - Data hold - Auto Power Off - Low Battery Indicator - Compact case with... | |
| Capable of handling residential and light commercial jobs quickly and easily. The pocket-size frame and multi-function capabilities make it perfect for simple, in-and-out readings. Features: - Low cost, multi-function -... | |
| Fluke 80 series V digital multimeters. Includes: - TL75 test leads - AC72 Alligator Clips - Holster - 9V battery (installed) - Getting Started Manual - CD with detailed manual... | |
| FLUKE 87-5 Digital Multimeter is a versatile True-RMS meter that is perfect for professional or around-the-house use. Features: - Auto and manual ranging for maximum flexibility - Annual bar graph... | |
| PlatinumPro 320 Series meters are packed with features perfect for residential, commercial and industrial environments. Features: - Min/Max - Data Hold - Auto/manual ranging - Large digital display - Data... | |
| The digital multimeter measures AC/DC voltage, DC current, and resistance. Features: - Diode, transistor hfe, and continuity tests. - Polarity, low battery, and overload indicators. - Accessories included: (1) 9V... | |
| The two models 187 and 189 are the only choice for users who simply want the best meter available. Impressive performance, amazing features and astonishing extras make them the smartest... |