TelephoneStuff.com Valcom Handsfree Talkback Wall Mount Speaker S-515

Description
Contemporary wall mount 5" speaker provides handsfree talkback capability. Features: - High density polypropylene enclosure - Minimizes vibrations - Built-in saw tooth hanger - Light weight and compact - 45 ohm speaker - Use with DL-24A system - SPECIFICATIONS: - Dimensions: 10.0" (25.4 cm) W x 6.75" (17.15 cm) H x 4.5" (11.43 cm) D. - Weight: 3.3 lbs. (1.49 kg).
Description
Contemporary wall mount 5" speaker provides handsfree talkback capability. Features: - High density polypropylene enclosure - Minimizes vibrations - Built-in saw tooth hanger - Light weight and compact - 45 ohm speaker - Use with DL-24A system - SPECIFICATIONS: - Dimensions: 10.0" (25.4 cm) W x 6.75" (17.15 cm) H x 4.5" (11.43 cm) D. - Weight: 3.3 lbs. (1.49 kg).

Suppliers

Company
Product
Description
Supplier Links
Valcom Handsfree Talkback Wall Mount Speaker - S-515 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Handsfree Talkback Wall Mount Speaker
S-515
Valcom Handsfree Talkback Wall Mount Speaker S-515
Contemporary wall mount 5" speaker provides handsfree talkback capability. Features: - High density polypropylene enclosure - Minimizes vibrations - Built-in saw tooth hanger - Light weight and compact - 45 ohm speaker - Use with DL-24A system - SPECIFICATIONS: - Dimensions: 10.0" (25.4 cm) W x 6.75" (17.15 cm) H x 4.5" (11.43 cm) D. - Weight: 3.3 lbs. (1.49 kg).

Contemporary wall mount 5" speaker provides handsfree talkback capability.
Features:
- High density polypropylene enclosure
- Minimizes vibrations
- Built-in saw tooth hanger
- Light weight and compact
- 45 ohm speaker
- Use with DL-24A system
- SPECIFICATIONS:
- Dimensions: 10.0" (25.4 cm) W x 6.75" (17.15 cm) H x 4.5" (11.43 cm) D.
- Weight: 3.3 lbs. (1.49 kg).

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-515
Product Name Valcom Handsfree Talkback Wall Mount Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 240 Hz
Weight 55.00 g (1.94 oz)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details