TelephoneStuff.com Valcom Square 70V Outdoor Speaker V-5330-240

Description
Square 70V Outdoor Speaker is a white metal speaker with backbox idealy suited for indoor and outdoor environments. Features: - Mounts to beams and trusses - Complete integrated backbox - 1/4 to 4 watts tap settings at 70v - White metal housing - Speaker is weather-resistant
Description
Square 70V Outdoor Speaker is a white metal speaker with backbox idealy suited for indoor and outdoor environments. Features: - Mounts to beams and trusses - Complete integrated backbox - 1/4 to 4 watts tap settings at 70v - White metal housing - Speaker is weather-resistant

Suppliers

Company
Product
Description
Supplier Links
Valcom Square 70V Outdoor Speaker - V-5330-240 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Square 70V Outdoor Speaker
V-5330-240
Valcom Square 70V Outdoor Speaker V-5330-240
Square 70V Outdoor Speaker is a white metal speaker with backbox idealy suited for indoor and outdoor environments. Features: - Mounts to beams and trusses - Complete integrated backbox - 1/4 to 4 watts tap settings at 70v - White metal housing - Speaker is weather-resistant

Square 70V Outdoor Speaker is a white metal speaker with backbox idealy suited for indoor and outdoor environments.
Features:
- Mounts to beams and trusses
- Complete integrated backbox
- 1/4 to 4 watts tap settings at 70v
- White metal housing
- Speaker is weather-resistant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5330-240
Product Name Valcom Square 70V Outdoor Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details