TelephoneStuff.com Valcom Vandal-Resistant Door Entry Speaker with Call Button S-571

Description
Used with DL-24A school/industrial intercom system. Provides call button and talkback speaker. Features: - Heavy duty steel pushbutton - Internal louvered speaker grille - 45 ohm speaker - Faceplate constructed from 11AWG steel - Mounts in a 2-gang 4" x 4" electrical box
Description
Used with DL-24A school/industrial intercom system. Provides call button and talkback speaker. Features: - Heavy duty steel pushbutton - Internal louvered speaker grille - 45 ohm speaker - Faceplate constructed from 11AWG steel - Mounts in a 2-gang 4" x 4" electrical box

Suppliers

Company
Product
Description
Supplier Links
Valcom Vandal-Resistant Door Entry Speaker with Call Button - S-571 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Vandal-Resistant Door Entry Speaker with Call Button
S-571
Valcom Vandal-Resistant Door Entry Speaker with Call Button S-571
Used with DL-24A school/industrial intercom system. Provides call button and talkback speaker. Features: - Heavy duty steel pushbutton - Internal louvered speaker grille - 45 ohm speaker - Faceplate constructed from 11AWG steel - Mounts in a 2-gang 4" x 4" electrical box

Used with DL-24A school/industrial intercom system. Provides call button and talkback speaker.
Features:
- Heavy duty steel pushbutton
- Internal louvered speaker grille
- 45 ohm speaker
- Faceplate constructed from 11AWG steel
- Mounts in a 2-gang 4" x 4" electrical box

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-571
Product Name Valcom Vandal-Resistant Door Entry Speaker with Call Button
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PB-2015WQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers