TelephoneStuff.com Anchor Audio AC Powered Portable Speaker Monitor with.. AN-130RC

Description
AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player. Portable Speaker Monitor Features: - Infrared Remote Control included for Volume and Mute - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - 16 Channel UHF Diversity Wireless by Anchor Audio - Complete with Bass and Treble Controls - 30 Watt Amplifier for significant sound quality - Carbon Fiber Cone - Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In - Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output - Optional Remote Control for Volume and Mute controls - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D - Available in White or Black Color
Description
AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player. Portable Speaker Monitor Features: - Infrared Remote Control included for Volume and Mute - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - 16 Channel UHF Diversity Wireless by Anchor Audio - Complete with Bass and Treble Controls - 30 Watt Amplifier for significant sound quality - Carbon Fiber Cone - Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In - Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output - Optional Remote Control for Volume and Mute controls - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D - Available in White or Black Color

Suppliers

Company
Product
Description
Supplier Links
Anchor Audio AC Powered Portable Speaker Monitor with.. - AN-130RC - TelephoneStuff.com
Huntington Beach, CA, USA
Anchor Audio AC Powered Portable Speaker Monitor with..
AN-130RC
Anchor Audio AC Powered Portable Speaker Monitor with.. AN-130RC
AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player. Portable Speaker Monitor Features: - Infrared Remote Control included for Volume and Mute - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - 16 Channel UHF Diversity Wireless by Anchor Audio - Complete with Bass and Treble Controls - 30 Watt Amplifier for significant sound quality - Carbon Fiber Cone - Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In - Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output - Optional Remote Control for Volume and Mute controls - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D - Available in White or Black Color

AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player.
Portable Speaker Monitor Features:
- Infrared Remote Control included for Volume and Mute
- Magnetically Shielded Speaker for AV Use
- Reach Crowds of 100 plus
- 101 dB of Clear Sound
- 16 Channel UHF Diversity Wireless by Anchor Audio
- Complete with Bass and Treble Controls
- 30 Watt Amplifier for significant sound quality
- Carbon Fiber Cone
- Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In
- Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output
- Optional Remote Control for Volume and Mute controls
- Durable injection-molded Polypropylene case
- Rated Power Output: 30 Watts-
- Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter
- AC Power Requirements: 110 - 125 V AC, 50/60 Hz
- Dimensions: 5.25" H x 8.4" W x 9" D
- Available in White or Black Color

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number AN-130RC
Product Name Anchor Audio AC Powered Portable Speaker Monitor with..
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - DC22W-8A - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 81 dB
View Details