TelephoneStuff.com Aiphone Flush Mount Ceiling Speaker Sub Station SP-20N

Description
Flush Mount Ceiling Speaker Sub Station is used with open voice intercom systems for two-way communication when a discreet ceiling mounted sub station is needed. Features: - 8” dual cone speaker, 20 ohms - Provides two-way communication - Use with Aiphone LEF, LEM and NEM systems (requires the NP-25V) - Call button can be added to call master station (Additional components required) - Round white steel baffle - Excellent sound and voice reproduction - Easy installation in a drop tile ceiling
Description
Flush Mount Ceiling Speaker Sub Station is used with open voice intercom systems for two-way communication when a discreet ceiling mounted sub station is needed. Features: - 8” dual cone speaker, 20 ohms - Provides two-way communication - Use with Aiphone LEF, LEM and NEM systems (requires the NP-25V) - Call button can be added to call master station (Additional components required) - Round white steel baffle - Excellent sound and voice reproduction - Easy installation in a drop tile ceiling

Suppliers

Company
Product
Description
Supplier Links
Aiphone Flush Mount Ceiling Speaker Sub Station - SP-20N - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone Flush Mount Ceiling Speaker Sub Station
SP-20N
Aiphone Flush Mount Ceiling Speaker Sub Station SP-20N
Flush Mount Ceiling Speaker Sub Station is used with open voice intercom systems for two-way communication when a discreet ceiling mounted sub station is needed. Features: - 8” dual cone speaker, 20 ohms - Provides two-way communication - Use with Aiphone LEF, LEM and NEM systems (requires the NP-25V) - Call button can be added to call master station (Additional components required) - Round white steel baffle - Excellent sound and voice reproduction - Easy installation in a drop tile ceiling

Flush Mount Ceiling Speaker Sub Station is used with open voice intercom systems for two-way communication when a discreet ceiling mounted sub station is needed.
Features:
- 8” dual cone speaker, 20 ohms
- Provides two-way communication
- Use with Aiphone LEF, LEM and NEM systems (requires the NP-25V)
- Call button can be added to call master station (Additional components required)
- Round white steel baffle
- Excellent sound and voice reproduction
- Easy installation in a drop tile ceiling

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SP-20N
Product Name Aiphone Flush Mount Ceiling Speaker Sub Station
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR44N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 99 dB
Nominal Power 0.5000 watts
Maximum Power 0.6000 watts
View Details
3 suppliers