TelephoneStuff.com Bogen Steel Speaker Grille SG8W

Description
Steel Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in a bright white finish - Protects and conceals 8" speakers - Constructed of steel
Description
Steel Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in a bright white finish - Protects and conceals 8" speakers - Constructed of steel

Suppliers

Company
Product
Description
Supplier Links
Bogen Steel Speaker Grille - SG8W - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Steel Speaker Grille
SG8W
Bogen Steel Speaker Grille SG8W
Steel Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in a bright white finish - Protects and conceals 8" speakers - Constructed of steel

Steel Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille.
Features:
- Available in a bright white finish
- Protects and conceals 8" speakers
- Constructed of steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SG8W
Product Name Bogen Steel Speaker Grille
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, In-Wall Speaker - VSi 555W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 ohms
Sensitivity 91 dB
View Details