TelephoneStuff.com Valcom One-Way Woodgrain Wall Speaker (Cloth) V-1023C

Description
One-Way Woodgrain Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Dark brown cloth
Description
One-Way Woodgrain Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Dark brown cloth

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Woodgrain Wall Speaker (Cloth) - V-1023C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Woodgrain Wall Speaker (Cloth)
V-1023C
Valcom One-Way Woodgrain Wall Speaker (Cloth) V-1023C
One-Way Woodgrain Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Dark brown cloth

One-Way Woodgrain Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music.
Features:
- Utilizes standard CAT 3, 5, or 6 cable
- Exceptional voice and music reproduction
- Externally accessible volume control
- Wide sound dispersion
- Electrically and acoustically matched parts
- Cone Diameter: 8.0" (20.32 cm)
- Frequency Response: 80 Hz to 15 kHz
- Grille: Dark brown cloth

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1023C
Product Name Valcom One-Way Woodgrain Wall Speaker (Cloth)
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Cable Depot Inc.
View Details
Car Audio, Subwoofer - G310 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 375 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details