TelephoneStuff.com Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| Features - Virtual Private Network - 10 simultaneous IPSec VPN Connections - Max. 40Mbps 3DES/AES VPN performance - Manual Key, IKE and PKI(X.509) - IPSec NAT Traversal - Xauth User... | |
| NOW WITH 5 YEAR WARRANTY DIRECT FROM THE MANUFACTURER! | |
| Recommended for: Coffee shops and restaurants deploying a zero-configuration WLAN so that users do not need to change any settings Providing Hotspot service with minimal maintenance cost and no administration... | |
| 1-Port FXS/FXO VOIP Gateway allow paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a... | |
| 2-Port VOIP Gateway allows paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a continuous... | |
| 8-Port VOIP Gateway allows paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a continuous... | |
| A digital voice/fax over has up to 60 (E1/PRI) voice/fax ports for communication over an existing IP network or the Internet Features: - 10/100 Mb Ethernet connectivity and full IP... | |
| A G.SHDSL 4-port Security Gateway. A cost-effective DSL solution designed for medium-sized businesses to access the Internet or remote office networks. It integrates a high-speed DSL port, 4-port 10/100Mbps auto... | |
| A simple plug-and-play firewall-based Internet sharing device. Connects up to 4 devices directly, and permits up to 253 computers to securely connect to the Internet via a series of cascaded... | |
| A voice over IP provides toll-free voice and fax communications over the Internet or Intranet. Features: - Up to 60 ports per chassis for communication over an existing IP network... | |
| AastraLink Pro 160 is a powerful IP PBX geared specifically for small businesses. AastraLink Features: - Local SIP extensions, remote SIP users and SIP Trunking - Auto fax detection and... | |
| AastraLink Response Point 540 Gateway is specifically designed for use with the AastraLink Response Point (RP) communications solution for the Small Business user. Powered by Microsoft Response Point phone system... | |
| allows paging communications to be sent over the Internet or Intranet. FXS pass-through expands the paging capabilities of Bogen’s PCM zone paging system by providing a continuous connection between buildings... | |
| BCM VoIP Gateway Software Authorization Codes. Features - Used to enable VoIP trunks for remote sites and offices for the BCM 200 and 400. | |
| CallFinder CDMA cellular gateway enables small to medium-sized businesses to take advantage of lower cost wireless networks to provide a substantial savings in their overall telephone bill. It connects to... | |
| Designed with integrated billing and receipt printing capabilities, the B-4000 allows public businesses such as coffee shops, bookstores, libraries and airport terminals to cater to customers seeking Wi-Fi Internet access. | |
| DID to analog adapter replacement allows a non-DID enabled PBX or key telephone system to support analog DID services through standard analog station or CO port connections. It enables the... | |
| Expands MVP2410 to 48 ports. Upgrade circuit board that plugs into MVP2410 chassis. 1 upgrade per MVP2410. | |
| Expands MVP410 to 8 ports. Upgrade circuit board that connects to existing 4 port circuit card inside MVP410. 1 upgrade per MVP410. | |
| Firewall 35-VPN Gateway. Features: - Virtual Private Network: - 35 simultaneous IPSec VPN Connections - Max. 40Mbps 3DES/AES VPN performance - Manual Key, IKE and PKI(X.509) - IPSec NAT Traversal... | |
| Firewall 70-VPN Gateway. Features: - Virtual Private Network - 100 simultaneous IPSec VPN Connections - Max. 40Mbps 3DES/AES VPN performance - Manual Key, IKE and PKI(X.509) - IPSec NAT Traversal... | |
| Ideally suited to the Small to Medium-Sized Enterprise (SME) market, the MTA 3050 provides high-quality VOIP service with the added reliability of PSTN connectivity to address issues such as E911... | |
| InfoGate 3010 is a cost-effective 4-port analog IP Gateway engineered to provide "toll quality" voice service over IP networks with up to 95% cost savings on long distance calls. Features:... | |
| InfoGate 3020 is a cost-effective 1 to 4 port analog Voice-over-IP (VoIP) gateway, engineered to provide "toll quality" voice service over IP networks for enterprises seeking to significantly reduce their... | |
| IP Tie Line 2 Channel is used to tie multiple non-IP telephone systems together. Tie Line Features: - Supports telephone systems that do not provide calling party supervision - Use... | |
| Manual for ISDN Network Gateway for SX200 & 2000 Lite. Release 5 Software. Available in Hard Copy only. | |
| MultiModem Quad-band EDGE Cellular Modem provides wireless data communication and integrates seamlessly with virtually any application. Features: - E-GPRS Class 12 - GPRS Class 12 - Quad-band GSM/GPRS/EDGE 850/900/1800/1900 MHz... | |
| MultiVOIP AV survivable H.323 gateway for Avaya Communication Manager environments is ideal for small branch offices (1-15 phones/employees) of large corporations. It functions as the alternate gatekeeper for IP phones... | |
| NetLink 150 Telephony Gateway (Digital 2W - ROHS) provides the interface between the Ethernet LAN and the host telephone switch. NetLink Telephony Gateway Features: - Each Telephony Gateway supports 16... | |
| NetLink OAI Gateway OIA Gateway Features: - Open Application Interface (OAI) for custom feature integration - Requires a serial port connection to customer provided computer and software - RoHS compliant... | |
| NetLink Telephony Gateway - Analog (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through analog station ports. Requires power supply (TPS101A) NetLink... | |
| NetLink Telephony Gateway - Avaya Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Requires power supply (TPS101A)... | |
| NetLink Telephony Gateway - Executone IDS Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Requires power supply... | |
| NetLink Telephony Gateway - Mitel Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Requires power supply (TPS101A)... | |
| NetLink Telephony Gateway - Nortel Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Requires power supply (TPS100A)... | |
| NetLink Telephony Gateway - Panasonic DBS Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Requires power supply... | |
| NetLink Telephony Gateway - Universal Digital (RoHS Compliant) provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Supports 8 or 16... | |
| ONE Plus IP Telephone System with Voicemail and Auto-Attendant is a reliable, easy to implement out-of-the-box solution. It is ideal for systems of 4 to 150 extensions. Features: - Easy... | |
| Open Application Interface (OAI) for custom feature integration. Requires a serial port connection to customer provided computer and software. | |
| Provides predictable, real-time, toll-quality voice and fax communication over your existing IP data network or the Internet. Turnkey solutions ideal for companies that want to save money on long distance,... | |
| Provides the interface between the Ethernet LAN and the host telephone switch by connecting through analog station ports. Supports 8 or 16 talk paths. Up to 40 telephony gateways may... | |
| Provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Supports 16 talk paths. Up to 40 telephony gateways may be linked... | |
| Provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Supports 16 talk paths. Up yo 40 telephony gateways may be linked... | |
| Provides the interface between the Ethernet LAN and the host telephone switch by connecting through digital station ports. Supports 8 or 16 talk paths. Up yo 40 telephony gateways may... | |
| Provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into an existing data network, businesses can realize substantial savings on inter-office long distance... | |
| Quad-Band MultiModem GPRS USB External Wireless Modem offers standards-based GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. External Wireless... | |
| Share a single high-speed DSL or Cable broadband Internet connection among multiple computers throughout your home or small office using a Leviton Gateway. Built-in switch that links remote locations together—instantly... | |
| Siemens Gigaset Bluetooth gateway. Features: - Make and receive mobile calls from any phone in the house - Works with or without a landline - Operates with all existing corded... | |
| The 2-Port FXS/FXO SIP Gateway provides toll-free voice and fax communications over the Internet or Intranet. The MultiVOIP FX gateway connects directly to phones, fax machines, key systems, PSTN lines,... | |
| The 4-Port FXS/FXO SIP Gateway provides toll-free voice and fax communications over the Internet or Intranet. The MultiVOIP FX gateway connects directly to phones, fax machines, key systems, PSTN lines,... | |
| The Avaya G650 Media Gateway delivers the scalability, features, and system uptime that enterprises require for mission-critical telephony applications in campus and large office environments. The G650 seamlessly integrates traditional... | |
| The CallFinder DID-to-analog adapter allows a non-DID enabled PBX or key telephone system to support analog DID services through standard analog station or CO port connections. It enables the phone... | |
| The CallFinder GSM cellular gateway enables small to medium sized businesses to take advantage of lower cost wireless networks to provide substantial savings in their overall telephone bill. It connects... | |
| The Converge Pro VH20 provides a direct connection between Converge Pro audio conferencing systems and VoIP-based PBX phone systems so that users can transport audio signals across their IP networks. | |
| The Ideal networking solution for home and small businesses, providing wireless access to computer networks with high-speed broadband Internet connection. With the combination of Access Point and a 10/100 Mbps... | |
| The MTA 3030 is the ideal solution for broadband service providers looking to deploy new revenue-generating telephony services to their small and medium-sized enterprise (SME) customers. The MTA 3030 is... | |
| The MTA 3080 is the ideal digital gateway solution for a service provider's small and medium-sized enterprise (SME) customers who use a PBX with a T1 interface. Its Ethernet-based interfaces... | |
| The MTA 3080Re is the most versatile VOIP CPE available to service operators today. Combining the best features of InnoMedia's award-winning IP telephony products, the MTA 3080Re offers unsurpassed quality... | |
| The MultiModem EDGE wireless modem delivers some of the fastest cellular wireless data speeds by utilizing EDGE technology. It allows users to connect to the Internet and send and receive... | |
| The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available... | |
| The MultiVOIP FX SIP gateway provides toll-free voice and fax communications over the Internet or Intranet. Available in 2-, 4-, and 8-port models, the MultiVOIP FX gateway connects directly to... | |
| The MultiVOIP FX SIP gateway provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into your existing data network, you can realize substantial... | |
| The MultiVOIP SS survivable SIP gateway and server is ideal for small branch offices of large corporations that have deployed a distributed IP telephony network. It functions as the primary... | |
| The MultiVOIP SS survivable SIP gateway and server is ideal for small branch offices of large corporations that have deployed a distributed IP telephony network. It functions as the primary... | |
| The Norstar VoIP Gateway is a VoIP trunk-side networking solution that enables voice applications to be handled over the data infrastructure. The VoIP Gateway allows existing small multi-site Norstar customers... | |
| The TalkAnytime web-based click-to-talk media server provides direct, real-time voice interaction, over the Internet, between web site visitors and your sales and support staff. Customers simply click a button on... | |
| The VentureIP Gateway allows connectivity with the local PSTN. Each Gateway supports up to 4 telephone lines, and multiple Gateways can exist in the same network. Internet Telephony Editor's Choice... | |
| This enclosure is an active communication closet that mounts in a 2’ x 2’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to... | |
| This enclosure is an active communication closet that mounts in a 2’ x 4’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to... | |
| Voice over IP gateway provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into an existing data network, businesses can realize substantial savings... | |
| Without requiring a personal computer, InfoTalk V seamlessly and transparently routes long distance calls over the Internet. InfoTalk V connects to an analog phone and its wall jack allowing users... | |
| XLink BTTN Cellular Bluetooth Gateway enables one to connect up to three cell phones to regular corded or cordless telephones. All telephone sources, such as a cellular phone, landline or... |