TelephoneStuff.com Legrand - On-Q 6.5" In-Wall Speaker, 60Hz to 20Hz 364765-02

Description
6.5" In-Wall Speaker, 60Hz to 20Hz. Features: - Poly fiber woofers, PEI mylar tweeters and foam gaskets to minimize vibration and provide air-tight seal - Frequency response is 60Hz to 20KHz - RMS power is 50 W, with peak power handling reaching 100 W
Description
6.5" In-Wall Speaker, 60Hz to 20Hz. Features: - Poly fiber woofers, PEI mylar tweeters and foam gaskets to minimize vibration and provide air-tight seal - Frequency response is 60Hz to 20KHz - RMS power is 50 W, with peak power handling reaching 100 W

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 6.5" In-Wall Speaker, 60Hz to 20Hz - 364765-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 6.5" In-Wall Speaker, 60Hz to 20Hz
364765-02
Legrand - On-Q 6.5" In-Wall Speaker, 60Hz to 20Hz 364765-02
6.5" In-Wall Speaker, 60Hz to 20Hz. Features: - Poly fiber woofers, PEI mylar tweeters and foam gaskets to minimize vibration and provide air-tight seal - Frequency response is 60Hz to 20KHz - RMS power is 50 W, with peak power handling reaching 100 W

6.5" In-Wall Speaker, 60Hz to 20Hz.
Features:
- Poly fiber woofers, PEI mylar tweeters and foam gaskets to minimize vibration and provide air-tight seal
- Frequency response is 60Hz to 20KHz
- RMS power is 50 W, with peak power handling reaching 100 W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364765-02
Product Name Legrand - On-Q 6.5" In-Wall Speaker, 60Hz to 20Hz
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
RS Components, Ltd.
Specs
SPL 78 dB
Nominal Power 0.2500 watts
Impedance 4 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details