TelephoneStuff.com Valcom Lay-In Ceiling Speakers with Backbox (without.. S-422

Description
Replaces a 2’ x 2’ or 1/2 of a 2' x 4' ceiling tile. Trim-Bar (S-TBAR) included. (Sold in multiples of 2) Features: - Excellent music and voice quality - Integral backbox meets or exceeds ASTM E84 - 5 watt, 25/70 volt transformer - Taps: 5, 2.5, 1.25, 0.75 & 0.35 watts - Dimensions: 23.75" L x 23.75" W x 3.75"D - Durable white acrylic baked enamel finish - Flame & smoke test with 3 hour burn rating (UL 181)
Description
Replaces a 2’ x 2’ or 1/2 of a 2' x 4' ceiling tile. Trim-Bar (S-TBAR) included. (Sold in multiples of 2) Features: - Excellent music and voice quality - Integral backbox meets or exceeds ASTM E84 - 5 watt, 25/70 volt transformer - Taps: 5, 2.5, 1.25, 0.75 & 0.35 watts - Dimensions: 23.75" L x 23.75" W x 3.75"D - Durable white acrylic baked enamel finish - Flame & smoke test with 3 hour burn rating (UL 181)

Suppliers

Company
Product
Description
Supplier Links
Valcom Lay-In Ceiling Speakers with Backbox (without.. - S-422 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Lay-In Ceiling Speakers with Backbox (without..
S-422
Valcom Lay-In Ceiling Speakers with Backbox (without.. S-422
Replaces a 2’ x 2’ or 1/2 of a 2' x 4' ceiling tile. Trim-Bar (S-TBAR) included. (Sold in multiples of 2) Features: - Excellent music and voice quality - Integral backbox meets or exceeds ASTM E84 - 5 watt, 25/70 volt transformer - Taps: 5, 2.5, 1.25, 0.75 & 0.35 watts - Dimensions: 23.75" L x 23.75" W x 3.75"D - Durable white acrylic baked enamel finish - Flame & smoke test with 3 hour burn rating (UL 181)

Replaces a 2’ x 2’ or 1/2 of a 2' x 4' ceiling tile. Trim-Bar (S-TBAR) included. (Sold in multiples of 2)
Features:
- Excellent music and voice quality
- Integral backbox meets or exceeds ASTM E84
- 5 watt, 25/70 volt transformer
- Taps: 5, 2.5, 1.25, 0.75 & 0.35 watts
- Dimensions: 23.75" L x 23.75" W x 3.75"D
- Durable white acrylic baked enamel finish
- Flame & smoke test with 3 hour burn rating (UL 181)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-422
Product Name Valcom Lay-In Ceiling Speakers with Backbox (without..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers