TelephoneStuff.com Valcom Wall Mounted Talkback Speaker V-1061

Description
Wall surface mounted speaker unit complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5 or 6 cables - Used with talkback page controls - Excellent for voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts
Description
Wall surface mounted speaker unit complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5 or 6 cables - Used with talkback page controls - Excellent for voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Suppliers

Company
Product
Description
Supplier Links
Valcom Wall Mounted Talkback Speaker - V-1061 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Wall Mounted Talkback Speaker
V-1061
Valcom Wall Mounted Talkback Speaker V-1061
Wall surface mounted speaker unit complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5 or 6 cables - Used with talkback page controls - Excellent for voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Wall surface mounted speaker unit complete with 45 ohm speaker, sloped baffle and mounting bracket.
Features:
- Utilizes standard CAT 3, 5 or 6 cables
- Used with talkback page controls
- Excellent for voice and music reproduction
- Wide sound dispersion
- Electrically, acoustically matched parts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1061
Product Name Valcom Wall Mounted Talkback Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-36N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 89 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers