TelephoneStuff.com Valcom Talkback Wall Mount Speaker with PoE and Digital.. VIP-431-DS

Description
Talkback Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom amplified speakers - Shows up to 5 characters - Character Height: 2.5" - Output Level: 103 db/1 meter - Available Mount Type: - Angled Surface - Flush Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
Talkback Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom amplified speakers - Shows up to 5 characters - Character Height: 2.5" - Output Level: 103 db/1 meter - Available Mount Type: - Angled Surface - Flush Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom Talkback Wall Mount Speaker with PoE and Digital.. - VIP-431-DS - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Talkback Wall Mount Speaker with PoE and Digital..
VIP-431-DS
Valcom Talkback Wall Mount Speaker with PoE and Digital.. VIP-431-DS
Talkback Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom amplified speakers - Shows up to 5 characters - Character Height: 2.5" - Output Level: 103 db/1 meter - Available Mount Type: - Angled Surface - Flush Note: Informacast and Informacast CK from Singlewire version available upon request.

Talkback Wall Mount Speaker with PoE and Digital Clock.
Features:
- No local power required
- PoE (802.3af)
- Only one ethernet port connection required
- Line output supports valcom amplified speakers
- Shows up to 5 characters
- Character Height: 2.5"
- Output Level: 103 db/1 meter
- Available Mount Type:
- Angled Surface
- Flush
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-431-DS
Product Name Valcom Talkback Wall Mount Speaker with PoE and Digital..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker - RSDC4S-FR - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
FC/FFC Series Receivers -  - Knowles
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details