TelephoneStuff.com Bogen 20 Watt Foreground Speaker with Splashproof Screen FG20S

Description
20 Watt Foreground Speaker with Splashproof Screen can be used outdoors and exposed to low-pressure water spray. Corrosion-resistant stainless steel contacts and an epoxy-coated splashproof grille are incorporated for use in high humidity environments. Features: - 20 watts - Splash proof for use in damp environments - Smooth, wide frequency response - Compact, rugged plastic enclosure - Works with both 70V and 8-ohm speaker systems - Individually sweep-tone tested to ensure reliability - 5" poly woofer and 3/4" mylar tweeter - Frequency Range: 80 Hz to 20 kHz - Inputs: 8-ohm and 70V - Taps: 5, 10, 15, 20 watts/switch selected - Connections: Color-coded push terminals, stainless steel contacts - U-mounting bracket included
Description
20 Watt Foreground Speaker with Splashproof Screen can be used outdoors and exposed to low-pressure water spray. Corrosion-resistant stainless steel contacts and an epoxy-coated splashproof grille are incorporated for use in high humidity environments. Features: - 20 watts - Splash proof for use in damp environments - Smooth, wide frequency response - Compact, rugged plastic enclosure - Works with both 70V and 8-ohm speaker systems - Individually sweep-tone tested to ensure reliability - 5" poly woofer and 3/4" mylar tweeter - Frequency Range: 80 Hz to 20 kHz - Inputs: 8-ohm and 70V - Taps: 5, 10, 15, 20 watts/switch selected - Connections: Color-coded push terminals, stainless steel contacts - U-mounting bracket included

Suppliers

Company
Product
Description
Supplier Links
Bogen 20 Watt Foreground Speaker with Splashproof Screen - FG20S - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 20 Watt Foreground Speaker with Splashproof Screen
FG20S
Bogen 20 Watt Foreground Speaker with Splashproof Screen FG20S
20 Watt Foreground Speaker with Splashproof Screen can be used outdoors and exposed to low-pressure water spray. Corrosion-resistant stainless steel contacts and an epoxy-coated splashproof grille are incorporated for use in high humidity environments. Features: - 20 watts - Splash proof for use in damp environments - Smooth, wide frequency response - Compact, rugged plastic enclosure - Works with both 70V and 8-ohm speaker systems - Individually sweep-tone tested to ensure reliability - 5" poly woofer and 3/4" mylar tweeter - Frequency Range: 80 Hz to 20 kHz - Inputs: 8-ohm and 70V - Taps: 5, 10, 15, 20 watts/switch selected - Connections: Color-coded push terminals, stainless steel contacts - U-mounting bracket included

20 Watt Foreground Speaker with Splashproof Screen can be used outdoors and exposed to low-pressure water spray. Corrosion-resistant stainless steel contacts and an epoxy-coated splashproof grille are incorporated for use in high humidity environments.
Features:
- 20 watts
- Splash proof for use in damp environments
- Smooth, wide frequency response
- Compact, rugged plastic enclosure
- Works with both 70V and 8-ohm speaker systems
- Individually sweep-tone tested to ensure reliability
- 5" poly woofer and 3/4" mylar tweeter
- Frequency Range: 80 Hz to 20 kHz
- Inputs: 8-ohm and 70V
- Taps: 5, 10, 15, 20 watts/switch selected
- Connections: Color-coded push terminals, stainless
steel contacts
- U-mounting bracket included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number FG20S
Product Name Bogen 20 Watt Foreground Speaker with Splashproof Screen
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR37N45SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.4000 watts
View Details
4 suppliers