TelephoneStuff.com Datasheets for Sheaves
Sheaves are grooved wheels or pulleys used with rope or chain to change the direction and point of application of pulling force.
Sheaves: Learn more
| Product Name | Notes |
|---|---|
| Hook sheaves are for use with any Greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy... | |
| Sheave Pins are for use with any greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy... | |
| Sheave units are for use with any greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy... |