TelephoneStuff.com Valcom Backbox with One-Way 2' x 2' Lay-In Ceiling Speaker V-9022

Description
8" Speaker assembly with speaker, amplifier and volume control mounted in 2' x 2' grille with integral backbox. Features: - Utilizes standard CAT 3, 5, or 6 cable - One-way amplified - Aesthetically pleasing white grille - Baked enamel finish - Integral plenum rated backbox meets or exceeds ASTM E84 flame & smoke test - Replaces a 2' x 2' or 1/2 of a 2' x 4' ceiling tile - Four seismic tabs provided for additional mounting integrity
Description
8" Speaker assembly with speaker, amplifier and volume control mounted in 2' x 2' grille with integral backbox. Features: - Utilizes standard CAT 3, 5, or 6 cable - One-way amplified - Aesthetically pleasing white grille - Baked enamel finish - Integral plenum rated backbox meets or exceeds ASTM E84 flame & smoke test - Replaces a 2' x 2' or 1/2 of a 2' x 4' ceiling tile - Four seismic tabs provided for additional mounting integrity

Suppliers

Company
Product
Description
Supplier Links
Valcom Backbox with One-Way 2' x 2' Lay-In Ceiling Speaker - V-9022 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Backbox with One-Way 2' x 2' Lay-In Ceiling Speaker
V-9022
Valcom Backbox with One-Way 2' x 2' Lay-In Ceiling Speaker V-9022
8" Speaker assembly with speaker, amplifier and volume control mounted in 2' x 2' grille with integral backbox. Features: - Utilizes standard CAT 3, 5, or 6 cable - One-way amplified - Aesthetically pleasing white grille - Baked enamel finish - Integral plenum rated backbox meets or exceeds ASTM E84 flame & smoke test - Replaces a 2' x 2' or 1/2 of a 2' x 4' ceiling tile - Four seismic tabs provided for additional mounting integrity

8" Speaker assembly with speaker, amplifier and volume control mounted in 2' x 2' grille with integral backbox.
Features:
- Utilizes standard CAT 3, 5, or 6 cable
- One-way amplified
- Aesthetically pleasing white grille
- Baked enamel finish
- Integral plenum rated backbox meets or exceeds ASTM E84 flame & smoke test
- Replaces a 2' x 2' or 1/2 of a 2' x 4' ceiling tile
- Four seismic tabs provided for additional mounting integrity

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9022
Product Name Valcom Backbox with One-Way 2' x 2' Lay-In Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176048 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR26N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.3000 watts
View Details
4 suppliers