TelephoneStuff.com Valcom Metal Corner Wall Speaker V-1054

Description
Metal Corner Wall Speaker. Corner Speaker Features: - Sleek, modern design - 8" speaker - Gray with black cloth grille - Paintable metal housing - Easy Installation - Screw terminal connection - Utilizes Standard CAT 3/5/6 Cable - Excellent voice and music reproduction - Dimensions: 9.75"H x 12.0"W x 4.5"D (24.77cm x 30.48cm x 11.43cm)
Description
Metal Corner Wall Speaker. Corner Speaker Features: - Sleek, modern design - 8" speaker - Gray with black cloth grille - Paintable metal housing - Easy Installation - Screw terminal connection - Utilizes Standard CAT 3/5/6 Cable - Excellent voice and music reproduction - Dimensions: 9.75"H x 12.0"W x 4.5"D (24.77cm x 30.48cm x 11.43cm)

Suppliers

Company
Product
Description
Supplier Links
Valcom Metal Corner Wall Speaker - V-1054 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Metal Corner Wall Speaker
V-1054
Valcom Metal Corner Wall Speaker V-1054
Metal Corner Wall Speaker. Corner Speaker Features: - Sleek, modern design - 8" speaker - Gray with black cloth grille - Paintable metal housing - Easy Installation - Screw terminal connection - Utilizes Standard CAT 3/5/6 Cable - Excellent voice and music reproduction - Dimensions: 9.75"H x 12.0"W x 4.5"D (24.77cm x 30.48cm x 11.43cm)

Metal Corner Wall Speaker.
Corner Speaker Features:
- Sleek, modern design
- 8" speaker
- Gray with black cloth grille
- Paintable metal housing
- Easy Installation
- Screw terminal connection
- Utilizes Standard CAT 3/5/6 Cable
- Excellent voice and music reproduction
- Dimensions: 9.75"H x 12.0"W x 4.5"D
(24.77cm x 30.48cm x 11.43cm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1054
Product Name Valcom Metal Corner Wall Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Beamforming Venue Horn - LVH-900/AS - Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Size 12.00 inch (305 mm)
Application Loudspeaker; MusicAudio
View Details