TelephoneStuff.com Datasheets for Fiber Optic Connectors
Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more
| Product Name | Notes |
|---|---|
| 3 polishing films available for optimum connector polishing results. Features: - "3 x 6", Aluminum Oxide - Lot-to-lot consistency in our films means repeatable connector finishes on ceramic, stainless steel,... | |
| Compatible with all 900 micron buffered cables. Many of the characteristics of CSI/Fiber solution's Epoxyless connectors, with the exception of the use of the epoxy sealant. Will mate with all... | |
| Duplex SC field terminable connector is user friendly and is designed to adapt cohesively with all SC duplex adapters. The connector exceeds all industry requirements for fiber multi mode applications. | |
| For use with advanced fiber optic installations. This item contains compressed air. It may only be shipped via ground shipping. | |
| SC Opti-Crimp® 62.5/125μm Multimode Simplex Fiber Optic Connector for 3.0mm jacketed cable or 900μm buffered fiber installation. Features - RoHS Compliancy Status: Intended for use in fixed installations which are... | |
| Simplex SC connector is a user friendly field terminable connector that not only meets, but exceeds all industry requirements. The SC is designed for superior mating with any SC adapter. | |
| ST multimode simplex fiber optic connector for 3.0mm jacketed cable or 900μm buffered fiber installation. Features: - TIA/EIA-604 FOCIS-2 compatible connectors - Exceed TIA/EIA-568-B.3 requirements - Insertion loss: 0.15dB average... | |
| Suttle's Terminator connectors are designed specifically for use with the terminator tool. the connectors have multimode zirconia ceramic ferrules and are compatible with 250 or 900 micron buffered cables and... | |
| Terminator System with Fiber Optic Connectors are designed specifically for use with the terminator tool. Features: - 250 micron buffer - Unjacketed (loose tube) - Three step crimp securing buffer,... | |
| This field terminable ST connector is specifically designed for superior mating with any ST adapter. It comes complete with a strain relief boot offering a wide range of multi-media applications. |