TelephoneStuff.com Leviton Inductive Speaker Probe 49561-SSP

Description
The streamlined inductive speaker probe detects audible frequency tones quickly for accurate tracing and identification of wires, cables, and metallic circuits. Use with the tone test set to trace and isolate pairs in virtually any type of wire application, without damage to the insulation. Identifies single wires or individual pairs in multiple-pair cables at terminals or closures; identifies station wiring or cables to specific equipment in closets or on distribution frames; and identifies the ends of drop wires. Probe can also be used to locate prewiring, or opens in wires, after wall covering is installed. Features both needle point and duckbill lips and a non-locking slide switch.
Description
The streamlined inductive speaker probe detects audible frequency tones quickly for accurate tracing and identification of wires, cables, and metallic circuits. Use with the tone test set to trace and isolate pairs in virtually any type of wire application, without damage to the insulation. Identifies single wires or individual pairs in multiple-pair cables at terminals or closures; identifies station wiring or cables to specific equipment in closets or on distribution frames; and identifies the ends of drop wires. Probe can also be used to locate prewiring, or opens in wires, after wall covering is installed. Features both needle point and duckbill lips and a non-locking slide switch.

Suppliers

Company
Product
Description
Supplier Links
Leviton Inductive Speaker Probe - 49561-SSP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Inductive Speaker Probe
49561-SSP
Leviton Inductive Speaker Probe 49561-SSP
The streamlined inductive speaker probe detects audible frequency tones quickly for accurate tracing and identification of wires, cables, and metallic circuits. Use with the tone test set to trace and isolate pairs in virtually any type of wire application, without damage to the insulation. Identifies single wires or individual pairs in multiple-pair cables at terminals or closures; identifies station wiring or cables to specific equipment in closets or on distribution frames; and identifies the ends of drop wires. Probe can also be used to locate prewiring, or opens in wires, after wall covering is installed. Features both needle point and duckbill lips and a non-locking slide switch.

The streamlined inductive speaker probe detects audible frequency tones quickly for accurate tracing and identification of wires, cables, and metallic circuits. Use with the tone test set to trace and isolate pairs in virtually any type of wire application, without damage to the insulation. Identifies single wires or individual pairs in multiple-pair cables at terminals or closures; identifies station wiring or cables to specific equipment in closets or on distribution frames; and identifies the ends of drop wires. Probe can also be used to locate prewiring, or opens in wires, after wall covering is installed. Features both needle point and duckbill lips and a non-locking slide switch.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 49561-SSP
Product Name Leviton Inductive Speaker Probe
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - RAC3WI - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 83 dB
View Details