TelephoneStuff.com CommScope - Uniprise Two Conductor 16AWG PVC Speaker Wires UH58820

Description
Speaker cables. Available in minimum quantity of 12,000'. Features: - Audio cables - 16 AWG stranded bare copper center conductor - Flame-retardant PVC jacket available in purple and yellow
Description
Speaker cables. Available in minimum quantity of 12,000'. Features: - Audio cables - 16 AWG stranded bare copper center conductor - Flame-retardant PVC jacket available in purple and yellow

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Two Conductor 16AWG PVC Speaker Wires - UH58820 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Two Conductor 16AWG PVC Speaker Wires
UH58820
CommScope - Uniprise Two Conductor 16AWG PVC Speaker Wires UH58820
Speaker cables. Available in minimum quantity of 12,000'. Features: - Audio cables - 16 AWG stranded bare copper center conductor - Flame-retardant PVC jacket available in purple and yellow

Speaker cables. Available in minimum quantity of 12,000'.
Features:
- Audio cables
- 16 AWG stranded bare copper center conductor
- Flame-retardant PVC jacket available in purple and yellow

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number UH58820
Product Name CommScope - Uniprise Two Conductor 16AWG PVC Speaker Wires
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675373 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-18N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
3 suppliers