TelephoneStuff.com Bogen 10 oz. Magnet Wall Baffle Speaker WBS810T725

Description
10 oz. Magnet Wall Baffle Speaker is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 70 Hz-15 kHz - Sensitivity (4 ft./1W): 96 dBspl - Magnet Weight: 10 oz.
Description
10 oz. Magnet Wall Baffle Speaker is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 70 Hz-15 kHz - Sensitivity (4 ft./1W): 96 dBspl - Magnet Weight: 10 oz.

Suppliers

Company
Product
Description
Supplier Links
Bogen 10 oz. Magnet Wall Baffle Speaker - WBS810T725 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 10 oz. Magnet Wall Baffle Speaker
WBS810T725
Bogen 10 oz. Magnet Wall Baffle Speaker WBS810T725
10 oz. Magnet Wall Baffle Speaker is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 70 Hz-15 kHz - Sensitivity (4 ft./1W): 96 dBspl - Magnet Weight: 10 oz.

10 oz. Magnet Wall Baffle Speaker is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front.
Features:
- 4-watt capacity
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts)
- Works with both 70V and 25V amplifier outputs
- Simulated walnut finish
- Pre-assembled for faster installation
- 8" cone speaker for excellent audio quality
- Easy wall-mount installation
- Mounting hardware included
- Built with 3/8" particle board reinforced at corners
- Frequency Response: 70 Hz-15 kHz
- Sensitivity (4 ft./1W): 96 dBspl
- Magnet Weight: 10 oz.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number WBS810T725
Product Name Bogen 10 oz. Magnet Wall Baffle Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-40F08S02-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers