TelephoneStuff.com Channel Vision 8" Round In Ceiling Speaker IC802

Description
8" High performance in ceiling loudspeaker. Features: - High power handling capacity - Gold speaker terminals - Proprietary pivoting "Pole Piece" technology with 1" voice coil, neodymium magnet, and silk soft dome - Mica-filled polypropylene woofer with butyl rubber surround and a 24 oz magnet - Small perforated designer grille - Recommended power: 20W to 150W (peak)
Description
8" High performance in ceiling loudspeaker. Features: - High power handling capacity - Gold speaker terminals - Proprietary pivoting "Pole Piece" technology with 1" voice coil, neodymium magnet, and silk soft dome - Mica-filled polypropylene woofer with butyl rubber surround and a 24 oz magnet - Small perforated designer grille - Recommended power: 20W to 150W (peak)

Suppliers

Company
Product
Description
Supplier Links
Channel Vision 8" Round In Ceiling Speaker - IC802 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision 8" Round In Ceiling Speaker
IC802
Channel Vision 8" Round In Ceiling Speaker IC802
8" High performance in ceiling loudspeaker. Features: - High power handling capacity - Gold speaker terminals - Proprietary pivoting "Pole Piece" technology with 1" voice coil, neodymium magnet, and silk soft dome - Mica-filled polypropylene woofer with butyl rubber surround and a 24 oz magnet - Small perforated designer grille - Recommended power: 20W to 150W (peak)

8" High performance in ceiling loudspeaker.
Features:
- High power handling capacity
- Gold speaker terminals
- Proprietary pivoting "Pole Piece" technology with 1" voice coil, neodymium magnet, and silk soft dome
- Mica-filled polypropylene woofer with butyl rubber surround and a 24 oz magnet
- Small perforated designer grille
- Recommended power: 20W to 150W (peak)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number IC802
Product Name Channel Vision 8" Round In Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR4028F08S11.5K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details
3 suppliers