TelephoneStuff.com Valcom Mounting Ring with 8-Inch Ceiling Speaker V-1012-MR

Description
8" one-way recessed ceiling speaker with mounting ring. Features: - Self-contained amplifier and volume control - Operates on -24VDC - Screw terminals for all connections - Grille simulates recessed lighting fixture - No visible mounting hardware due to concealed mounting studs for the speaker and torsion springs
Description
8" one-way recessed ceiling speaker with mounting ring. Features: - Self-contained amplifier and volume control - Operates on -24VDC - Screw terminals for all connections - Grille simulates recessed lighting fixture - No visible mounting hardware due to concealed mounting studs for the speaker and torsion springs

Suppliers

Company
Product
Description
Supplier Links
Valcom Mounting Ring with 8-Inch Ceiling Speaker - V-1012-MR - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Mounting Ring with 8-Inch Ceiling Speaker
V-1012-MR
Valcom Mounting Ring with 8-Inch Ceiling Speaker V-1012-MR
8" one-way recessed ceiling speaker with mounting ring. Features: - Self-contained amplifier and volume control - Operates on -24VDC - Screw terminals for all connections - Grille simulates recessed lighting fixture - No visible mounting hardware due to concealed mounting studs for the speaker and torsion springs

8" one-way recessed ceiling speaker with mounting ring.
Features:
- Self-contained amplifier and volume control
- Operates on -24VDC
- Screw terminals for all connections
- Grille simulates recessed lighting fixture
- No visible mounting hardware due to concealed mounting studs for the speaker and torsion springs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1012-MR
Product Name Valcom Mounting Ring with 8-Inch Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-40N08A05-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 89 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers