TelephoneStuff.com Bogen Low-Impedance Drop-In Ceiling Speaker - 2' x 2'.. CSD2X2L

Description
2' x 2' Low-Impedance Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Features: - One-piece assembly saves installation time, effort, and cost - 2' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Enclosed Back Can - 8" main cone with secondary high-frequency cone - Seismic attachment points - 100-degree dispersion - For use with 2' x 4' and 2' x 2' suspended tile ceilings - Support rail crossbar included - Low-Impedance: 8-ohm speaker, 15W max. power - Frequency response: 85 Hz - 20 kHz - Cone Material: Treated paper - UL compliant - Comes in pack of 2
Description
2' x 2' Low-Impedance Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Features: - One-piece assembly saves installation time, effort, and cost - 2' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Enclosed Back Can - 8" main cone with secondary high-frequency cone - Seismic attachment points - 100-degree dispersion - For use with 2' x 4' and 2' x 2' suspended tile ceilings - Support rail crossbar included - Low-Impedance: 8-ohm speaker, 15W max. power - Frequency response: 85 Hz - 20 kHz - Cone Material: Treated paper - UL compliant - Comes in pack of 2

Suppliers

Company
Product
Description
Supplier Links
Bogen Low-Impedance Drop-In Ceiling Speaker - 2' x 2'.. - CSD2X2L - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Low-Impedance Drop-In Ceiling Speaker - 2' x 2'..
CSD2X2L
Bogen Low-Impedance Drop-In Ceiling Speaker - 2' x 2'.. CSD2X2L
2' x 2' Low-Impedance Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Features: - One-piece assembly saves installation time, effort, and cost - 2' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Enclosed Back Can - 8" main cone with secondary high-frequency cone - Seismic attachment points - 100-degree dispersion - For use with 2' x 4' and 2' x 2' suspended tile ceilings - Support rail crossbar included - Low-Impedance: 8-ohm speaker, 15W max. power - Frequency response: 85 Hz - 20 kHz - Cone Material: Treated paper - UL compliant - Comes in pack of 2

2' x 2' Low-Impedance Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place.
Features:
- One-piece assembly saves installation time, effort, and cost
- 2' x 2' perforated grille over entire front of speaker
- Fully enclosed, industrial grade steel construction
- Enclosed Back Can
- 8" main cone with secondary high-frequency cone
- Seismic attachment points
- 100-degree dispersion
- For use with 2' x 4' and 2' x 2' suspended tile ceilings
- Support rail crossbar included
- Low-Impedance: 8-ohm speaker, 15W max. power
- Frequency response: 85 Hz - 20 kHz
- Cone Material: Treated paper
- UL compliant
- Comes in pack of 2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CSD2X2L
Product Name Bogen Low-Impedance Drop-In Ceiling Speaker - 2' x 2'..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
 - BP-BK - Cable Depot Inc.
Cable Depot Inc.
View Details
Car Audio, Full Range Speaker - SR50 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details