TelephoneStuff.com Valcom Baffle for 12" Analog Clock and 8" Speaker V-CSB12S

Description
Baffle for 12" Analog Clock and 8" Speaker allows a standard 8” speaker to be mounted in the same enclosure as an analog clock.
Description
Baffle for 12" Analog Clock and 8" Speaker allows a standard 8” speaker to be mounted in the same enclosure as an analog clock.

Suppliers

Company
Product
Description
Supplier Links
Valcom Baffle for 12" Analog Clock and 8" Speaker - V-CSB12S - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Baffle for 12" Analog Clock and 8" Speaker
V-CSB12S
Valcom Baffle for 12" Analog Clock and 8" Speaker V-CSB12S
Baffle for 12" Analog Clock and 8" Speaker allows a standard 8” speaker to be mounted in the same enclosure as an analog clock.

Baffle for 12" Analog Clock and 8" Speaker allows a standard 8” speaker to be mounted in the same enclosure as an analog clock.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-CSB12S
Product Name Valcom Baffle for 12" Analog Clock and 8" Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR37N45SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.4000 watts
View Details
4 suppliers