TelephoneStuff.com GAI-Tronics Ceiling Mounted Speaker Assembly B650-8

Description
Ceiling Mounted Speaker Assembly. Features: - 8 Ohm, 6W Speaker - White ABS Grille and Enclosure - Impedance or XFMR Version Available - Three-way Easy Connect Terminals - 50-15000 Hz. Frequency Range - 90dB SPL @ 1 W, 1 Meter - Dimensions: - 9.5" (232mm) Dia. X 4 3/4" (120mm) D Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Ceiling Mounted Speaker Assembly. Features: - 8 Ohm, 6W Speaker - White ABS Grille and Enclosure - Impedance or XFMR Version Available - Three-way Easy Connect Terminals - 50-15000 Hz. Frequency Range - 90dB SPL @ 1 W, 1 Meter - Dimensions: - 9.5" (232mm) Dia. X 4 3/4" (120mm) D Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Ceiling Mounted Speaker Assembly - B650-8 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Ceiling Mounted Speaker Assembly
B650-8
GAI-Tronics Ceiling Mounted Speaker Assembly B650-8
Ceiling Mounted Speaker Assembly. Features: - 8 Ohm, 6W Speaker - White ABS Grille and Enclosure - Impedance or XFMR Version Available - Three-way Easy Connect Terminals - 50-15000 Hz. Frequency Range - 90dB SPL @ 1 W, 1 Meter - Dimensions: - 9.5" (232mm) Dia. X 4 3/4" (120mm) D Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Ceiling Mounted Speaker Assembly.
Features:
- 8 Ohm, 6W Speaker
- White ABS Grille and Enclosure
- Impedance or XFMR Version Available
- Three-way Easy Connect Terminals
- 50-15000 Hz. Frequency Range
- 90dB SPL @ 1 W, 1 Meter
- Dimensions:
- 9.5" (232mm) Dia. X 4 3/4" (120mm) D
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number B650-8
Product Name GAI-Tronics Ceiling Mounted Speaker Assembly
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details