TelephoneStuff.com Bogen Ceiling Speaker CS1EZ

Description
The Bogen CS1EZ is a pre-assembled 1-watt single-tap ceiling speaker designed for use with 70V amplifier systems. Features: - 1-watt single tap design - Screw terminal connections for fast installation - Works with 70V amplifier output - 8" cone speaker for excellent audio quality - Heavy-duty wire-wound volume control with knob - Pre-assembled for faster installation - Volume knob and rear mounted screw terminal board for easier connection - Frequency Response: 50 Hz to 12 kHz - Impedance: 4900 ohms (for use on 70V amplifier outputs) - Sound Pressure Level: 95 dB @ 4 ft. with a 1-watt input on axis
Description
The Bogen CS1EZ is a pre-assembled 1-watt single-tap ceiling speaker designed for use with 70V amplifier systems. Features: - 1-watt single tap design - Screw terminal connections for fast installation - Works with 70V amplifier output - 8" cone speaker for excellent audio quality - Heavy-duty wire-wound volume control with knob - Pre-assembled for faster installation - Volume knob and rear mounted screw terminal board for easier connection - Frequency Response: 50 Hz to 12 kHz - Impedance: 4900 ohms (for use on 70V amplifier outputs) - Sound Pressure Level: 95 dB @ 4 ft. with a 1-watt input on axis

Suppliers

Company
Product
Description
Supplier Links
Bogen Ceiling Speaker - CS1EZ - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Ceiling Speaker
CS1EZ
Bogen Ceiling Speaker CS1EZ
The Bogen CS1EZ is a pre-assembled 1-watt single-tap ceiling speaker designed for use with 70V amplifier systems. Features: - 1-watt single tap design - Screw terminal connections for fast installation - Works with 70V amplifier output - 8" cone speaker for excellent audio quality - Heavy-duty wire-wound volume control with knob - Pre-assembled for faster installation - Volume knob and rear mounted screw terminal board for easier connection - Frequency Response: 50 Hz to 12 kHz - Impedance: 4900 ohms (for use on 70V amplifier outputs) - Sound Pressure Level: 95 dB @ 4 ft. with a 1-watt input on axis

The Bogen CS1EZ is a pre-assembled 1-watt single-tap ceiling speaker designed for use with 70V amplifier
systems.
Features:
- 1-watt single tap design
- Screw terminal connections for fast installation
- Works with 70V amplifier output
- 8" cone speaker for excellent audio quality
- Heavy-duty wire-wound volume control with knob
- Pre-assembled for faster installation
- Volume knob and rear mounted screw terminal board for easier connection
- Frequency Response: 50 Hz to 12 kHz
- Impedance: 4900 ohms (for use on 70V amplifier outputs)
- Sound Pressure Level: 95 dB @ 4 ft. with a 1-watt input on axis

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CS1EZ
Product Name Bogen Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR8787N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 109 dB
Nominal Power 12 watts
Maximum Power 15 watts
View Details
4 suppliers