TelephoneStuff.com Guardian Telecom 15-Watt Plastic Speaker & 70V.. P-DNH-HP15T

Description
15-watt plastic speaker and 70V transformer horn. NOTE: All Guardian Products have a Total Order Minimum Quantity of $300.00
Description
15-watt plastic speaker and 70V transformer horn. NOTE: All Guardian Products have a Total Order Minimum Quantity of $300.00

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom 15-Watt Plastic Speaker & 70V.. - P-DNH-HP15T - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom 15-Watt Plastic Speaker & 70V..
P-DNH-HP15T
Guardian Telecom 15-Watt Plastic Speaker & 70V.. P-DNH-HP15T
15-watt plastic speaker and 70V transformer horn. NOTE: All Guardian Products have a Total Order Minimum Quantity of $300.00

15-watt plastic speaker and 70V transformer horn.
NOTE:
All Guardian Products have a Total Order Minimum Quantity of $300.00

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number P-DNH-HP15T
Product Name Guardian Telecom 15-Watt Plastic Speaker & 70V..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR23N50AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.6000 watts
Maximum Power 1 watts
View Details
4 suppliers