TelephoneStuff.com Listen Technologies Corporation Ear Speaker LA-164

Description
One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Ear Speaker Features: - Use with hearing aids - Use with any of Listen’s receivers - Single ear clip that doesn’t mess up hair - Easily cleaned (solid plastic speaker) - Strong volume output - The receiver’s antenna is built into the headphone cord - Impedance: 32 Ohm +/- 15% - Maximum Input: 100 mW - Connector: 3.5 mm mono - Cable Length: 36 in. (92 cm)
Description
One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Ear Speaker Features: - Use with hearing aids - Use with any of Listen’s receivers - Single ear clip that doesn’t mess up hair - Easily cleaned (solid plastic speaker) - Strong volume output - The receiver’s antenna is built into the headphone cord - Impedance: 32 Ohm +/- 15% - Maximum Input: 100 mW - Connector: 3.5 mm mono - Cable Length: 36 in. (92 cm)

Suppliers

Company
Product
Description
Supplier Links
Listen Technologies Corporation Ear Speaker - LA-164 - TelephoneStuff.com
Huntington Beach, CA, USA
Listen Technologies Corporation Ear Speaker
LA-164
Listen Technologies Corporation Ear Speaker LA-164
One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Ear Speaker Features: - Use with hearing aids - Use with any of Listen’s receivers - Single ear clip that doesn’t mess up hair - Easily cleaned (solid plastic speaker) - Strong volume output - The receiver’s antenna is built into the headphone cord - Impedance: 32 Ohm +/- 15% - Maximum Input: 100 mW - Connector: 3.5 mm mono - Cable Length: 36 in. (92 cm)

One of Listen's most popular earpieces, the ear speaker fits easily over the ear.
Ear Speaker Features:
- Use with hearing aids
- Use with any of Listen’s receivers
- Single ear clip that doesn’t mess up hair
- Easily cleaned (solid plastic speaker)
- Strong volume output
- The receiver’s antenna is built into the headphone cord
- Impedance: 32 Ohm +/- 15%
- Maximum Input: 100 mW
- Connector: 3.5 mm mono
- Cable Length: 36 in. (92 cm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number LA-164
Product Name Listen Technologies Corporation Ear Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR40N08A01K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 94 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
4 suppliers