TelephoneStuff.com Viking Speaker Enclosure for 8" Ceiling Speakers SA-SE

Description
Speaker Enclosure for 8" Ceiling Speakers. Features: - Fits standard 8 inch ceiling speakers - Threaded J-clips for easy installation - Made of one piece of steel - Acoustically insulated for best sound - Black epoxy finish - UL listed fire rated - Dimensions: 298mm x 108mm (11.75” x 4.25”) - Acoustic Damping: Patch-Jute
Description
Speaker Enclosure for 8" Ceiling Speakers. Features: - Fits standard 8 inch ceiling speakers - Threaded J-clips for easy installation - Made of one piece of steel - Acoustically insulated for best sound - Black epoxy finish - UL listed fire rated - Dimensions: 298mm x 108mm (11.75” x 4.25”) - Acoustic Damping: Patch-Jute

Suppliers

Company
Product
Description
Supplier Links
Viking Speaker Enclosure for 8" Ceiling Speakers - SA-SE - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Speaker Enclosure for 8" Ceiling Speakers
SA-SE
Viking Speaker Enclosure for 8" Ceiling Speakers SA-SE
Speaker Enclosure for 8" Ceiling Speakers. Features: - Fits standard 8 inch ceiling speakers - Threaded J-clips for easy installation - Made of one piece of steel - Acoustically insulated for best sound - Black epoxy finish - UL listed fire rated - Dimensions: 298mm x 108mm (11.75” x 4.25”) - Acoustic Damping: Patch-Jute

Speaker Enclosure for 8" Ceiling Speakers.
Features:
- Fits standard 8 inch ceiling speakers
- Threaded J-clips for easy installation
- Made of one piece of steel
- Acoustically insulated for best sound
- Black epoxy finish
- UL listed fire rated
- Dimensions: 298mm x 108mm (11.75” x 4.25”)
- Acoustic Damping: Patch-Jute

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SA-SE
Product Name Viking Speaker Enclosure for 8" Ceiling Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-36N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 89 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers