TelephoneStuff.com Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet.. S86T725PG8WVK

Description
8" Cone Loudspeaker Assembly with 6 oz. Magnet and Volume Control Knob is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Volume control knob centered in unit face - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz-12 kHz kHz - Sensitivity: 96 dBspl - Magnet Weight: 6 oz.
Description
8" Cone Loudspeaker Assembly with 6 oz. Magnet and Volume Control Knob is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Volume control knob centered in unit face - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz-12 kHz kHz - Sensitivity: 96 dBspl - Magnet Weight: 6 oz.

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet.. - S86T725PG8WVK - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet..
S86T725PG8WVK
Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet.. S86T725PG8WVK
8" Cone Loudspeaker Assembly with 6 oz. Magnet and Volume Control Knob is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Volume control knob centered in unit face - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz-12 kHz kHz - Sensitivity: 96 dBspl - Magnet Weight: 6 oz.

8" Cone Loudspeaker Assembly with 6 oz. Magnet and Volume Control Knob is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel.
Features:
- 4-watt capacity
- 8" cone speaker for excellent audio quality
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W)
- 4-watt transformer
- Pre-assembled for faster installation
- Off-white enamel over steel grille
- Volume control knob centered in unit face
- Works with both 70V and 25V amplifier outputs
- Frequency Response: 50 Hz-12 kHz kHz
- Sensitivity: 96 dBspl
- Magnet Weight: 6 oz.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S86T725PG8WVK
Product Name Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
MVP Series II 15
Specs
SPL 125 dB
Nominal Power 200 watts
Sensitivity 95 dB
View Details