TelephoneStuff.com Legrand - On-Q evoQ 6.5" White Outdoor Speaker 364670-02

Description
evoQ 6.5" White Outdoor Speaker is optimized to meet the demands of outdoor installations. It is designed to maximize the best in distributed audio and home theater installations Outdoor Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - glass fiber woofers provide superior power capacity for a stronger, deeper sound - 1" aluminum dome tweeter - Made of tough, non-corroding enclosure with aluminum powder-coated grills - Impedance – 8 Ohms - Power Handling (peak) – 200W - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz
Description
evoQ 6.5" White Outdoor Speaker is optimized to meet the demands of outdoor installations. It is designed to maximize the best in distributed audio and home theater installations Outdoor Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - glass fiber woofers provide superior power capacity for a stronger, deeper sound - 1" aluminum dome tweeter - Made of tough, non-corroding enclosure with aluminum powder-coated grills - Impedance – 8 Ohms - Power Handling (peak) – 200W - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q evoQ 6.5" White Outdoor Speaker - 364670-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q evoQ 6.5" White Outdoor Speaker
364670-02
Legrand - On-Q evoQ 6.5" White Outdoor Speaker 364670-02
evoQ 6.5" White Outdoor Speaker is optimized to meet the demands of outdoor installations. It is designed to maximize the best in distributed audio and home theater installations Outdoor Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - glass fiber woofers provide superior power capacity for a stronger, deeper sound - 1" aluminum dome tweeter - Made of tough, non-corroding enclosure with aluminum powder-coated grills - Impedance – 8 Ohms - Power Handling (peak) – 200W - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz

evoQ 6.5" White Outdoor Speaker is optimized to meet the demands of outdoor installations. It is designed to maximize the best in distributed audio and home theater installations
Outdoor Speaker Features:
- High-power handling and adjustment capabilities ensure ultimate in home sound
- Suitable for moisture rich environments
- High-grade advanced crossover allows for optimal frequency distribution
- glass fiber woofers provide superior power capacity for a stronger, deeper sound
- 1" aluminum dome tweeter
- Made of tough, non-corroding enclosure with aluminum powder-coated grills
- Impedance – 8 Ohms
- Power Handling (peak) – 200W
- Efficiency – 85 dB
- Frequency Response: 55Hz-20KHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364670-02
Product Name Legrand - On-Q evoQ 6.5" White Outdoor Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
 - BP-BK - Cable Depot Inc.
Cable Depot Inc.
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details