TelephoneStuff.com Wheelock Series ST Speakers & Horns ST-B4

Description
Series ST Speakers & Horns provide clear, audible output for voice paging, background music and tone alerting. Features: - Assortment of 4”, 8”, flush mount, ceiling mount, weatherproof horns, self-amplified speakers and speakers with volume controls - ST-C8V utilize a plastic grill - ST-C8MV utilize a metal grill - ST-C8V and ST-C8MV have a recessed volume control
Description
Series ST Speakers & Horns provide clear, audible output for voice paging, background music and tone alerting. Features: - Assortment of 4”, 8”, flush mount, ceiling mount, weatherproof horns, self-amplified speakers and speakers with volume controls - ST-C8V utilize a plastic grill - ST-C8MV utilize a metal grill - ST-C8V and ST-C8MV have a recessed volume control

Suppliers

Company
Product
Description
Supplier Links
Wheelock Series ST Speakers & Horns - ST-B4 - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Series ST Speakers & Horns
ST-B4
Wheelock Series ST Speakers & Horns ST-B4
Series ST Speakers & Horns provide clear, audible output for voice paging, background music and tone alerting. Features: - Assortment of 4”, 8”, flush mount, ceiling mount, weatherproof horns, self-amplified speakers and speakers with volume controls - ST-C8V utilize a plastic grill - ST-C8MV utilize a metal grill - ST-C8V and ST-C8MV have a recessed volume control

Series ST Speakers & Horns provide clear, audible output for voice paging, background music and tone alerting.
Features:
- Assortment of 4”, 8”, flush mount, ceiling mount, weatherproof horns, self-amplified speakers and speakers with volume controls
- ST-C8V utilize a plastic grill
- ST-C8MV utilize a metal grill
- ST-C8V and ST-C8MV have a recessed volume control

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ST-B4
Product Name Wheelock Series ST Speakers & Horns
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1469-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details