TelephoneStuff.com Valcom Self-Amplified P-Tec Speaker V-1001

Description
Self-Amplified P-Tec Speaker is a self-amplified, surface mounted speaker that is capable of reproducing voice paging as well as background music. Features: - Self-Amplified - Surface Mount - Easy to relocate speaker - Wide dispersion of sound to give non-intrusive paging - Patented push/lock mounting with no holes to cut - Lightweight and easy to mount and move - External volume control - Can be mounted without cutting large holes in ceiling tile - Baffle designed for mounting on acoustic tile, typically found in suspended-ceilings - Can use either mounting pins or screws to secure speaker - Two pair category 3/5/5E/6 UTP cable recommended - Available in one-way or talkback styles
Description
Self-Amplified P-Tec Speaker is a self-amplified, surface mounted speaker that is capable of reproducing voice paging as well as background music. Features: - Self-Amplified - Surface Mount - Easy to relocate speaker - Wide dispersion of sound to give non-intrusive paging - Patented push/lock mounting with no holes to cut - Lightweight and easy to mount and move - External volume control - Can be mounted without cutting large holes in ceiling tile - Baffle designed for mounting on acoustic tile, typically found in suspended-ceilings - Can use either mounting pins or screws to secure speaker - Two pair category 3/5/5E/6 UTP cable recommended - Available in one-way or talkback styles

Suppliers

Company
Product
Description
Supplier Links
Valcom Self-Amplified P-Tec Speaker - V-1001 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Self-Amplified P-Tec Speaker
V-1001
Valcom Self-Amplified P-Tec Speaker V-1001
Self-Amplified P-Tec Speaker is a self-amplified, surface mounted speaker that is capable of reproducing voice paging as well as background music. Features: - Self-Amplified - Surface Mount - Easy to relocate speaker - Wide dispersion of sound to give non-intrusive paging - Patented push/lock mounting with no holes to cut - Lightweight and easy to mount and move - External volume control - Can be mounted without cutting large holes in ceiling tile - Baffle designed for mounting on acoustic tile, typically found in suspended-ceilings - Can use either mounting pins or screws to secure speaker - Two pair category 3/5/5E/6 UTP cable recommended - Available in one-way or talkback styles

Self-Amplified P-Tec Speaker is a self-amplified, surface mounted speaker that is capable of reproducing voice paging as well as background music.
Features:
- Self-Amplified
- Surface Mount
- Easy to relocate speaker
- Wide dispersion of sound to give non-intrusive paging
- Patented push/lock mounting with no holes to cut
- Lightweight and easy to mount and move
- External volume control
- Can be mounted without cutting large holes in ceiling tile
- Baffle designed for mounting on acoustic tile, typically found in suspended-ceilings
- Can use either mounting pins or screws to secure speaker
- Two pair category 3/5/5E/6 UTP cable recommended
- Available in one-way or talkback styles

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1001
Product Name Valcom Self-Amplified P-Tec Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.24 inch (32 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details