TelephoneStuff.com Bogen Self-Amplified Metal Box Speaker AMBS1

Description
Self-Amplified Metal Box Speaker features an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control. Features - Rugged all-steel surface-mounted enclosure - Full-range 8" cone speaker for excellent intelligibility - Self-contained 1-watt amplifier - Interfaces with standard 600-ohm telephone line - Built-in volume control with detachable knob - Frequency Response: 110 Hz to 15 kHz - Input Impedance: 2000 Ohm - Mounting hardware included (toggle bolts, wood screws, pluggable screw terminals, volume knob) Package Contents: - (1) Back Box Enclosure - (1) Grille with Speaker Assembly - (2) Crimp-Type Connectors - (2) Toggle Bolts - (2) Pluggable Screw Terminals - (2) Wood Screws and Washers - (4) 1" Screws for Attaching Grille Assembly - (1) Detachable Knob
Description
Self-Amplified Metal Box Speaker features an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control. Features - Rugged all-steel surface-mounted enclosure - Full-range 8" cone speaker for excellent intelligibility - Self-contained 1-watt amplifier - Interfaces with standard 600-ohm telephone line - Built-in volume control with detachable knob - Frequency Response: 110 Hz to 15 kHz - Input Impedance: 2000 Ohm - Mounting hardware included (toggle bolts, wood screws, pluggable screw terminals, volume knob) Package Contents: - (1) Back Box Enclosure - (1) Grille with Speaker Assembly - (2) Crimp-Type Connectors - (2) Toggle Bolts - (2) Pluggable Screw Terminals - (2) Wood Screws and Washers - (4) 1" Screws for Attaching Grille Assembly - (1) Detachable Knob

Suppliers

Company
Product
Description
Supplier Links
Bogen Self-Amplified Metal Box Speaker - AMBS1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Self-Amplified Metal Box Speaker
AMBS1
Bogen Self-Amplified Metal Box Speaker AMBS1
Self-Amplified Metal Box Speaker features an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control. Features - Rugged all-steel surface-mounted enclosure - Full-range 8" cone speaker for excellent intelligibility - Self-contained 1-watt amplifier - Interfaces with standard 600-ohm telephone line - Built-in volume control with detachable knob - Frequency Response: 110 Hz to 15 kHz - Input Impedance: 2000 Ohm - Mounting hardware included (toggle bolts, wood screws, pluggable screw terminals, volume knob) Package Contents: - (1) Back Box Enclosure - (1) Grille with Speaker Assembly - (2) Crimp-Type Connectors - (2) Toggle Bolts - (2) Pluggable Screw Terminals - (2) Wood Screws and Washers - (4) 1" Screws for Attaching Grille Assembly - (1) Detachable Knob

Self-Amplified Metal Box Speaker features an all-steel surface-mounted enclosure with an 8" cone loudspeaker, built-in 1W amplifier, and volume control.
Features
- Rugged all-steel surface-mounted enclosure
- Full-range 8" cone speaker for excellent intelligibility
- Self-contained 1-watt amplifier
- Interfaces with standard 600-ohm telephone line
- Built-in volume control with detachable knob
- Frequency Response: 110 Hz to 15 kHz
- Input Impedance: 2000 Ohm
- Mounting hardware included (toggle bolts, wood screws, pluggable screw terminals, volume knob)
Package Contents:
- (1) Back Box Enclosure
- (1) Grille with Speaker Assembly
- (2) Crimp-Type Connectors
- (2) Toggle Bolts
- (2) Pluggable Screw Terminals
- (2) Wood Screws and Washers
- (4) 1" Screws for Attaching Grille Assembly
- (1) Detachable Knob

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number AMBS1
Product Name Bogen Self-Amplified Metal Box Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.16 inch (131 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1466-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details