TelephoneStuff.com Valcom 4" One-Way Ceiling Speaker V-1010C

Description
4" One-Way Ceiling Speaker is a self-amplified speaker capable of reproducing voice paging as well as background music. Features: - Exceptional voice and music reproduction - Removable volume control knob - Contains its own built-in amplifier - White epoxy finish - Utilizes standard CAT 3, 5, or 6 cable - Optional bridges/backboxes - FCC registered - Cone Diameter: 4" - Frequency Response: 95 Hz to 16 kHz - Power Requirements: 50 mA @ -24 Vdc
Description
4" One-Way Ceiling Speaker is a self-amplified speaker capable of reproducing voice paging as well as background music. Features: - Exceptional voice and music reproduction - Removable volume control knob - Contains its own built-in amplifier - White epoxy finish - Utilizes standard CAT 3, 5, or 6 cable - Optional bridges/backboxes - FCC registered - Cone Diameter: 4" - Frequency Response: 95 Hz to 16 kHz - Power Requirements: 50 mA @ -24 Vdc

Suppliers

Company
Product
Description
Supplier Links
Valcom 4" One-Way Ceiling Speaker - V-1010C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 4" One-Way Ceiling Speaker
V-1010C
Valcom 4" One-Way Ceiling Speaker V-1010C
4" One-Way Ceiling Speaker is a self-amplified speaker capable of reproducing voice paging as well as background music. Features: - Exceptional voice and music reproduction - Removable volume control knob - Contains its own built-in amplifier - White epoxy finish - Utilizes standard CAT 3, 5, or 6 cable - Optional bridges/backboxes - FCC registered - Cone Diameter: 4" - Frequency Response: 95 Hz to 16 kHz - Power Requirements: 50 mA @ -24 Vdc

4" One-Way Ceiling Speaker is a self-amplified speaker capable of reproducing voice paging as well as background music.
Features:
- Exceptional voice and music reproduction
- Removable volume control knob
- Contains its own built-in amplifier
- White epoxy finish
- Utilizes standard CAT 3, 5, or 6 cable
- Optional bridges/backboxes
- FCC registered
- Cone Diameter: 4"
- Frequency Response: 95 Hz to 16 kHz
- Power Requirements: 50 mA @ -24 Vdc

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1010C
Product Name Valcom 4" One-Way Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-18N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
3 suppliers