TelephoneStuff.com Valcom Bi-Directional One-Way Corridor Speaker V-1026C

Description
Valcom V1026C Bi-Directional One-Way Corridor Speaker is a self-amplified corridor speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz
Description
Valcom V1026C Bi-Directional One-Way Corridor Speaker is a self-amplified corridor speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz

Suppliers

Company
Product
Description
Supplier Links
Valcom Bi-Directional One-Way Corridor Speaker - V-1026C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Bi-Directional One-Way Corridor Speaker
V-1026C
Valcom Bi-Directional One-Way Corridor Speaker V-1026C
Valcom V1026C Bi-Directional One-Way Corridor Speaker is a self-amplified corridor speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz

Valcom V1026C Bi-Directional One-Way Corridor Speaker is a self-amplified corridor speaker that is capable of reproducing paging as well as background music.
Features:
- Utilizes standard CAT 3, 5, or 6 cable
- Exceptional voice and music reproduction
- Externally accessible volume control
- Wide sound dispersion
- Electrically and acoustically matched parts
- Cone Diameter: 8.0" (20.32 cm)
- Frequency Response: 80 Hz to 15 kHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1026C
Product Name Valcom Bi-Directional One-Way Corridor Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details