TelephoneStuff.com Valcom Bi-Directional Voice Coil Speaker V-5330-105

Description
Wall or ceiling mount corridor speaker with volume control in black cabinet with black cloth grille. Features: - Capable of uni-directional or bi-directional audio dispersion - Wall or ceiling mount (mounting hardware included) - Black cabinet with black cloth grille - Volume control adjustable
Description
Wall or ceiling mount corridor speaker with volume control in black cabinet with black cloth grille. Features: - Capable of uni-directional or bi-directional audio dispersion - Wall or ceiling mount (mounting hardware included) - Black cabinet with black cloth grille - Volume control adjustable

Suppliers

Company
Product
Description
Supplier Links
Valcom Bi-Directional Voice Coil Speaker - V-5330-105 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Bi-Directional Voice Coil Speaker
V-5330-105
Valcom Bi-Directional Voice Coil Speaker V-5330-105
Wall or ceiling mount corridor speaker with volume control in black cabinet with black cloth grille. Features: - Capable of uni-directional or bi-directional audio dispersion - Wall or ceiling mount (mounting hardware included) - Black cabinet with black cloth grille - Volume control adjustable

Wall or ceiling mount corridor speaker with volume control in black cabinet with black cloth grille.
Features:
- Capable of uni-directional or bi-directional audio dispersion
- Wall or ceiling mount (mounting hardware included)
- Black cabinet with black cloth grille
- Volume control adjustable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5330-105
Product Name Valcom Bi-Directional Voice Coil Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 11.14 inch (283 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details