TelephoneStuff.com Legrand - On-Q Universal Dual Speaker Strap F9005-WH

Description
Universal Dual Speaker Strap provide a simple in wall speaker connection with the pre-configured strap that fit into any decorator opening. Features: - Helps eliminate excess speaker wire - Fits in any single gang decorator opening
Description
Universal Dual Speaker Strap provide a simple in wall speaker connection with the pre-configured strap that fit into any decorator opening. Features: - Helps eliminate excess speaker wire - Fits in any single gang decorator opening

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Universal Dual Speaker Strap - F9005-WH - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Universal Dual Speaker Strap
F9005-WH
Legrand - On-Q Universal Dual Speaker Strap F9005-WH
Universal Dual Speaker Strap provide a simple in wall speaker connection with the pre-configured strap that fit into any decorator opening. Features: - Helps eliminate excess speaker wire - Fits in any single gang decorator opening

Universal Dual Speaker Strap provide a simple in wall speaker connection with the pre-configured strap that fit into any decorator opening.
Features:
- Helps eliminate excess speaker wire
- Fits in any single gang decorator opening

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number F9005-WH
Product Name Legrand - On-Q Universal Dual Speaker Strap
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
S-Series Dual 18
Specs
SPL 132 dB
Nominal Power 600 watts
Sensitivity 100 dB
View Details