TelephoneStuff.com Leviton 60 Watt Outdoor Rock Speaker 40828

Description
For stealth installations, these Leviton speakers blend into the landscape and bring high-fidelity sound to gardens, pools, atriums, and other environments. Each speaker incorporates exotic technology materials to withstand environmental extremes including heat and humidity. Features: - Woofer - 6.5” D - Polydome Tweeter - 0.5” D - Outside Dimensions - 10.0” H x 14.0” W x 10.5” D - Includes 50 ft. of direct bury 16/2 gauge speaker wire
Description
For stealth installations, these Leviton speakers blend into the landscape and bring high-fidelity sound to gardens, pools, atriums, and other environments. Each speaker incorporates exotic technology materials to withstand environmental extremes including heat and humidity. Features: - Woofer - 6.5” D - Polydome Tweeter - 0.5” D - Outside Dimensions - 10.0” H x 14.0” W x 10.5” D - Includes 50 ft. of direct bury 16/2 gauge speaker wire

Suppliers

Company
Product
Description
Supplier Links
Leviton 60 Watt Outdoor Rock Speaker - 40828 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 60 Watt Outdoor Rock Speaker
40828
Leviton 60 Watt Outdoor Rock Speaker 40828
For stealth installations, these Leviton speakers blend into the landscape and bring high-fidelity sound to gardens, pools, atriums, and other environments. Each speaker incorporates exotic technology materials to withstand environmental extremes including heat and humidity. Features: - Woofer - 6.5” D - Polydome Tweeter - 0.5” D - Outside Dimensions - 10.0” H x 14.0” W x 10.5” D - Includes 50 ft. of direct bury 16/2 gauge speaker wire

For stealth installations, these Leviton speakers blend into the landscape and bring high-fidelity sound to gardens, pools, atriums, and other environments. Each speaker incorporates exotic technology materials to withstand environmental extremes including heat and humidity.
Features:
- Woofer - 6.5” D
- Polydome Tweeter - 0.5” D
- Outside Dimensions - 10.0” H x 14.0” W x 10.5” D
- Includes 50 ft. of direct bury 16/2 gauge speaker wire

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 40828
Product Name Leviton 60 Watt Outdoor Rock Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-57N08A01-AQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
2 suppliers