TelephoneStuff.com Legrand - On-Q evoQ 6.5" In-Wall Speaker HT7651

Description
evoQ 6.5" In-Wall Speaker is a great addition to any theater system. In-Wall Speaker Features: - Glass fiber woofers provide superior power capacity for a stronger, deeper sound - Foam gaskets minimize vibration and provide air-tight seal - High-power handling and adjustment capabilities ensure ultimate in home sound - High-grade advanced crossover allows for optimal frequency distribution - Suitable for moisture rich environments - Fully adjustable treble easily tailors the sound to any taste - Three position tweeter output level adjustment switch
Description
evoQ 6.5" In-Wall Speaker is a great addition to any theater system. In-Wall Speaker Features: - Glass fiber woofers provide superior power capacity for a stronger, deeper sound - Foam gaskets minimize vibration and provide air-tight seal - High-power handling and adjustment capabilities ensure ultimate in home sound - High-grade advanced crossover allows for optimal frequency distribution - Suitable for moisture rich environments - Fully adjustable treble easily tailors the sound to any taste - Three position tweeter output level adjustment switch

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q evoQ 6.5" In-Wall Speaker - HT7651 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q evoQ 6.5" In-Wall Speaker
HT7651
Legrand - On-Q evoQ 6.5" In-Wall Speaker HT7651
evoQ 6.5" In-Wall Speaker is a great addition to any theater system. In-Wall Speaker Features: - Glass fiber woofers provide superior power capacity for a stronger, deeper sound - Foam gaskets minimize vibration and provide air-tight seal - High-power handling and adjustment capabilities ensure ultimate in home sound - High-grade advanced crossover allows for optimal frequency distribution - Suitable for moisture rich environments - Fully adjustable treble easily tailors the sound to any taste - Three position tweeter output level adjustment switch

evoQ 6.5" In-Wall Speaker is a great addition to any theater system.
In-Wall Speaker Features:
- Glass fiber woofers provide superior power capacity for a stronger, deeper sound
- Foam gaskets minimize vibration and provide air-tight seal
- High-power handling and adjustment capabilities ensure ultimate in home sound
- High-grade advanced crossover allows for optimal frequency distribution
- Suitable for moisture rich environments
- Fully adjustable treble easily tailors the sound to any taste
- Three position tweeter output level adjustment switch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT7651
Product Name Legrand - On-Q evoQ 6.5" In-Wall Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102751 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
IEC60601-1-8 Medical Speakers - SBS300PC - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 1.75 inch (44 mm)
View Details
2 suppliers