TelephoneStuff.com Scitec Spectrum Plus 2-line Analog Display Speaker.. SP750-BK

Description
Telematrix Scitec Spectrum Plus 2-line analog display speaker telephone. Features: - Compatible for installation behind a POTS, PABX or Centrex telephone line - 100 number caller ID memory, 100 number phonebook memory - Administrative programming level for secure configuring of the telephone - Conference feature included - TouchLite message waiting indicator/one-touch retrieval key - On-hook dialing features for "pre-dial" or "hot-keypad" with edit option - Exceptional quality speakerphone - 11 Programmable feature keys with interchangeable keycaps for customized labeling - 8 Step volume bar for controlling speaker/handset/head set/ringing volume - Headset feature with modular and 2.5mm headset connectivity ports - Separate HEADSET ON/OFF line activation key (with LED indicator)- allows for freedom to switch between headset and handset operation - Four audible ringing cadence options- user adjustable - 1+ Toll restriction feature - Electronic hold key with LED indicator (with remote release) - Disconnect key (new call feature)
Description
Telematrix Scitec Spectrum Plus 2-line analog display speaker telephone. Features: - Compatible for installation behind a POTS, PABX or Centrex telephone line - 100 number caller ID memory, 100 number phonebook memory - Administrative programming level for secure configuring of the telephone - Conference feature included - TouchLite message waiting indicator/one-touch retrieval key - On-hook dialing features for "pre-dial" or "hot-keypad" with edit option - Exceptional quality speakerphone - 11 Programmable feature keys with interchangeable keycaps for customized labeling - 8 Step volume bar for controlling speaker/handset/head set/ringing volume - Headset feature with modular and 2.5mm headset connectivity ports - Separate HEADSET ON/OFF line activation key (with LED indicator)- allows for freedom to switch between headset and handset operation - Four audible ringing cadence options- user adjustable - 1+ Toll restriction feature - Electronic hold key with LED indicator (with remote release) - Disconnect key (new call feature)

Suppliers

Company
Product
Description
Supplier Links
Scitec Spectrum Plus 2-line Analog Display Speaker.. - SP750-BK - TelephoneStuff.com
Huntington Beach, CA, USA
Scitec Spectrum Plus 2-line Analog Display Speaker..
SP750-BK
Scitec Spectrum Plus 2-line Analog Display Speaker.. SP750-BK
Telematrix Scitec Spectrum Plus 2-line analog display speaker telephone. Features: - Compatible for installation behind a POTS, PABX or Centrex telephone line - 100 number caller ID memory, 100 number phonebook memory - Administrative programming level for secure configuring of the telephone - Conference feature included - TouchLite message waiting indicator/one-touch retrieval key - On-hook dialing features for "pre-dial" or "hot-keypad" with edit option - Exceptional quality speakerphone - 11 Programmable feature keys with interchangeable keycaps for customized labeling - 8 Step volume bar for controlling speaker/handset/head set/ringing volume - Headset feature with modular and 2.5mm headset connectivity ports - Separate HEADSET ON/OFF line activation key (with LED indicator)- allows for freedom to switch between headset and handset operation - Four audible ringing cadence options- user adjustable - 1+ Toll restriction feature - Electronic hold key with LED indicator (with remote release) - Disconnect key (new call feature)

Telematrix Scitec Spectrum Plus 2-line analog display speaker telephone.
Features:
- Compatible for installation behind a POTS, PABX or Centrex telephone line
- 100 number caller ID memory, 100 number phonebook memory
- Administrative programming level for secure configuring of the telephone
- Conference feature included
- TouchLite message waiting indicator/one-touch retrieval key
- On-hook dialing features for "pre-dial" or "hot-keypad" with edit option
- Exceptional quality speakerphone
- 11 Programmable feature keys with interchangeable keycaps for customized labeling
- 8 Step volume bar for controlling speaker/handset/headset/ringing volume
- Headset feature with modular and 2.5mm headset connectivity ports
- Separate HEADSET ON/OFF line activation key (with LED indicator)- allows for freedom to switch between headset and handset operation
- Four audible ringing cadence options- user adjustable
- 1+ Toll restriction feature
- Electronic hold key with LED indicator (with remote release)
- Disconnect key (new call feature)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SP750-BK
Product Name Scitec Spectrum Plus 2-line Analog Display Speaker..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
IEC60601-1-8 Medical Speakers - SCS300MDS - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
View Details
4 suppliers