TelephoneStuff.com Legrand - On-Q 7000 Series 6.5 Inch Outdoor Speaker HT7653-WH

Description
The 7000 Series 6.5" Outdoor Speakers are optimized for the demands of outdoor installations. These top-of-the-line speakers can support larger spaces with their great power handling. Speaker Features: - Designed to maximize the best in distributed audio and home theater installations - High-power handling and adjustment capabilities ensure ultimate in home sound - Weather-resistant and sealed to keep moisture out - High-grade advanced crossover allows for optimal frequency distribution - Features glass fiber woofers that provide superior power capacity for a stronger, deeper sound - Universal 1/4-20 threaded insert for accepting third party mounts - 6.5" glass fiber woofers and 1" aluminum dome tweeter
Description
The 7000 Series 6.5" Outdoor Speakers are optimized for the demands of outdoor installations. These top-of-the-line speakers can support larger spaces with their great power handling. Speaker Features: - Designed to maximize the best in distributed audio and home theater installations - High-power handling and adjustment capabilities ensure ultimate in home sound - Weather-resistant and sealed to keep moisture out - High-grade advanced crossover allows for optimal frequency distribution - Features glass fiber woofers that provide superior power capacity for a stronger, deeper sound - Universal 1/4-20 threaded insert for accepting third party mounts - 6.5" glass fiber woofers and 1" aluminum dome tweeter

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 7000 Series 6.5 Inch Outdoor Speaker - HT7653-WH - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 7000 Series 6.5 Inch Outdoor Speaker
HT7653-WH
Legrand - On-Q 7000 Series 6.5 Inch Outdoor Speaker HT7653-WH
The 7000 Series 6.5" Outdoor Speakers are optimized for the demands of outdoor installations. These top-of-the-line speakers can support larger spaces with their great power handling. Speaker Features: - Designed to maximize the best in distributed audio and home theater installations - High-power handling and adjustment capabilities ensure ultimate in home sound - Weather-resistant and sealed to keep moisture out - High-grade advanced crossover allows for optimal frequency distribution - Features glass fiber woofers that provide superior power capacity for a stronger, deeper sound - Universal 1/4-20 threaded insert for accepting third party mounts - 6.5" glass fiber woofers and 1" aluminum dome tweeter

The 7000 Series 6.5" Outdoor Speakers are optimized for the demands of outdoor installations. These top-of-the-line speakers can support larger spaces with their great power handling.
Speaker Features:
- Designed to maximize the best in distributed audio and home theater installations
- High-power handling and adjustment capabilities ensure ultimate in home sound
- Weather-resistant and sealed to keep moisture out
- High-grade advanced crossover allows for optimal frequency distribution
- Features glass fiber woofers that provide superior power capacity for a stronger, deeper sound
- Universal 1/4-20 threaded insert for accepting third party mounts
- 6.5" glass fiber woofers and 1" aluminum dome tweeter

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT7653-WH
Product Name Legrand - On-Q 7000 Series 6.5 Inch Outdoor Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
 - BP-BK - Cable Depot Inc.
Cable Depot Inc.
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details